Adhesive Applications A5302G – Green Acrylic Adhesive Protective Film A5302G

Description
A5302G is a single-coated, self-wound transparent polyester (PET) film coated with a green removable acrylic adhesive. The product removes easily without adhesive residue. A5302G is well suited for use as a carrier in die cutting processes. Controlled low adhesion level Clean removal / no adhesive residue Strong, abrasion resistant film backing Green color for easy visual identification Maximum Service Temperature 250°F (121°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 8 oz/in (2.22 N/25mm) Product Thickness (Total) 3.75 mils (0.095 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 11 oz (312 g)
Description
A5302G is a single-coated, self-wound transparent polyester (PET) film coated with a green removable acrylic adhesive. The product removes easily without adhesive residue. A5302G is well suited for use as a carrier in die cutting processes. Controlled low adhesion level Clean removal / no adhesive residue Strong, abrasion resistant film backing Green color for easy visual identification Maximum Service Temperature 250°F (121°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 8 oz/in (2.22 N/25mm) Product Thickness (Total) 3.75 mils (0.095 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 11 oz (312 g)

Suppliers

Company
Product
Description
Supplier Links
A5302G – Green Acrylic Adhesive Protective Film - A5302G - Adhesive Applications
Easthampton, MA, United States
A5302G – Green Acrylic Adhesive Protective Film
A5302G
A5302G – Green Acrylic Adhesive Protective Film A5302G
A5302G is a single-coated, self-wound transparent polyester (PET) film coated with a green removable acrylic adhesive. The product removes easily without adhesive residue. A5302G is well suited for use as a carrier in die cutting processes. Controlled low adhesion level Clean removal / no adhesive residue Strong, abrasion resistant film backing Green color for easy visual identification Maximum Service Temperature 250°F (121°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 8 oz/in (2.22 N/25mm) Product Thickness (Total) 3.75 mils (0.095 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 11 oz (312 g)

A5302G is a single-coated, self-wound transparent polyester (PET) film coated with a green removable acrylic adhesive. The product removes easily without adhesive residue. A5302G is well suited for use as a carrier in die cutting processes.

  • Controlled low adhesion level
  • Clean removal / no adhesive residue
  • Strong, abrasion resistant film backing
  • Green color for easy visual identification

Maximum Service Temperature

250°F (121°C)

Minimum Service Temperature

-20°F (-29°C)

Peel Adhesion

8 oz/in (2.22 N/25mm)

Product Thickness (Total)

3.75 mils (0.095 mm)

Shear Adhesion

168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)

Tack

11 oz (312 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number A5302G
Product Name A5302G – Green Acrylic Adhesive Protective Film
Type Protective; Adhesive Tape; Industrial Tape
Features Abrasion / Scratch Resistant; Removable / Reusable; Transparent
Color Green
Backing Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Glass-Silicone - 23816 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Glass-Silicone
Backing Cloth / Fabric; Rubber; Silicone
Adhesive Silicone Rubber/Glass Cloth
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
E-Z Peel™ Discs - EZ00375 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details