Adhesive Applications 6432B – 1/32″ Grey Polyethylene Double Coated Foam Tape 6432B

Description
6432B is a 1/32” thick grey closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut Low application temperature Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 35.25 mils (0.895 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 26 oz (737 g) Industry Building/Constructio n
Description
6432B is a 1/32” thick grey closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut Low application temperature Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 35.25 mils (0.895 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 26 oz (737 g) Industry Building/Constructio n

Suppliers

Company
Product
Description
Supplier Links
6432B – 1/32″ Grey Polyethylene Double Coated Foam Tape - 6432B - Adhesive Applications
Easthampton, MA, United States
6432B – 1/32″ Grey Polyethylene Double Coated Foam Tape
6432B
6432B – 1/32″ Grey Polyethylene Double Coated Foam Tape 6432B
6432B is a 1/32” thick grey closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut Low application temperature Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 35.25 mils (0.895 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 26 oz (737 g) Industry Building/Constructio n

6432B is a 1/32” thick grey closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4 mil blue poly liner.

  • Easily die cut
  • Low application temperature
  • Great chemical resistance
  • Low compression set
  • Good conformability, cushioning, & vibration damping

Maximum Service Temperature

180°F (82°C)

Minimum Service Temperature

10°F (-12°C)

Peel Adhesion

75 oz/in (20.84 N/25mm)

Product Thickness (Total)

35.25 mils (0.895 mm)

Shear Adhesion

>24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa)

Tack

26 oz (737 g)

Industry

Building/Construction

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number 6432B
Product Name 6432B – 1/32″ Grey Polyethylene Double Coated Foam Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Grey
Backing Foam
Adhesive Double- Sided; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Polyimide Discs - KP03250 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PI5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details