Adhesive Applications AMF32-1 – 1/32″ White Polyethylene Single Coated Medical Foam Tape AMF32-1

Description
AMF32-1 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on one side with a high-performance medical-grade acrylic adhesive designed for skin contact. AMF32-1 provides a reliable bond for mounting electrodes, grounding pads, and other skin contact medical devices. Provides a strong, moisture-resistant bond Adheres well to skin for up to 48 hours Easily die cut Highly conformable and does not lift under stress Medical grade acrylic adhesive passes Cytotoxicity (score 0) per ISO 10993-5 Medical grade acrylic adhesive passes Primary Skin Irritation (index 0.0) per ISO 10993-10 Maximum Service Temperature 180°F (82°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 120 oz/in (33.34 N/25mm) Product Thickness (Total) 33.05 mils (0.839 mm) Shear Adhesion >48 hrs @ 2.2 psi (>48 hrs @ 15.2 kPa) Tack 32 oz (907 g) Industry Medical
Description
AMF32-1 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on one side with a high-performance medical-grade acrylic adhesive designed for skin contact. AMF32-1 provides a reliable bond for mounting electrodes, grounding pads, and other skin contact medical devices. Provides a strong, moisture-resistant bond Adheres well to skin for up to 48 hours Easily die cut Highly conformable and does not lift under stress Medical grade acrylic adhesive passes Cytotoxicity (score 0) per ISO 10993-5 Medical grade acrylic adhesive passes Primary Skin Irritation (index 0.0) per ISO 10993-10 Maximum Service Temperature 180°F (82°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 120 oz/in (33.34 N/25mm) Product Thickness (Total) 33.05 mils (0.839 mm) Shear Adhesion >48 hrs @ 2.2 psi (>48 hrs @ 15.2 kPa) Tack 32 oz (907 g) Industry Medical

Suppliers

Company
Product
Description
Supplier Links
AMF32-1 – 1/32″ White Polyethylene Single Coated Medical Foam Tape - AMF32-1 - Adhesive Applications
Easthampton, MA, United States
AMF32-1 – 1/32″ White Polyethylene Single Coated Medical Foam Tape
AMF32-1
AMF32-1 – 1/32″ White Polyethylene Single Coated Medical Foam Tape AMF32-1
AMF32-1 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on one side with a high-performance medical-grade acrylic adhesive designed for skin contact. AMF32-1 provides a reliable bond for mounting electrodes, grounding pads, and other skin contact medical devices. Provides a strong, moisture-resistant bond Adheres well to skin for up to 48 hours Easily die cut Highly conformable and does not lift under stress Medical grade acrylic adhesive passes Cytotoxicity (score 0) per ISO 10993-5 Medical grade acrylic adhesive passes Primary Skin Irritation (index 0.0) per ISO 10993-10 Maximum Service Temperature 180°F (82°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 120 oz/in (33.34 N/25mm) Product Thickness (Total) 33.05 mils (0.839 mm) Shear Adhesion >48 hrs @ 2.2 psi (>48 hrs @ 15.2 kPa) Tack 32 oz (907 g) Industry Medical

AMF32-1 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on one side with a high-performance medical-grade acrylic adhesive designed for skin contact. AMF32-1 provides a reliable bond for mounting electrodes, grounding pads, and other skin contact medical devices.

  • Provides a strong, moisture-resistant bond
  • Adheres well to skin for up to 48 hours
  • Easily die cut
  • Highly conformable and does not lift under stress
  • Medical grade acrylic adhesive passes
  • Cytotoxicity (score 0) per ISO 10993-5
  • Medical grade acrylic adhesive passes
  • Primary Skin Irritation (index 0.0) per ISO 10993-10

Maximum Service Temperature

180°F (82°C)

Minimum Service Temperature

-40°F (-40°C)

Peel Adhesion

120 oz/in (33.34 N/25mm)

Product Thickness (Total)

33.05 mils (0.839 mm)

Shear Adhesion

>48 hrs @ 2.2 psi (>48 hrs @ 15.2 kPa)

Tack

32 oz (907 g)

Industry

Medical

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number AMF32-1
Product Name AMF32-1 – 1/32″ White Polyethylene Single Coated Medical Foam Tape
Type Medical; Adhesive Tape; Industrial Tape
Color White
Backing Foam
Adhesive Single; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

White Polyethylene Surface Protection - 03001-048W - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Foam Tapes - 1612921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Black
Backing Foam; Plastic / Polymer; Polyethylene
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details