Adhesive Applications 472 – Double Coated Polyester Permanent/Removable 472

Description
472 is a double-coated clear polyester film tape made with a differential adhesive system. The liner side is coated with a low tack, removable rubber adhesive. The exposed side is coated with an aggressive, high tack permanent rubber adhesive. The product is supplied on a 53# kraft liner. Differential adhesive system Clean removability on liner side Aggressive quick stick adhesive on exposed side bonds to many surfaces, including LSE materials. Excellent conformability Maximum Service Temperature 150°F (66°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion (Liner) 15 oz/in (4.17 N/25mm) Peel Adhesion (Exposed) 70 oz/in (19.45 N/25mm) Product Thickness (Total) 3.10 mils (0.079 mm) Shear Adhesion (Liner) 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Shear Adhesion (Exposed) 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack (Liner) 25 oz (700 g) Tack (Exposed) 45 oz (1100 g)
Description
472 is a double-coated clear polyester film tape made with a differential adhesive system. The liner side is coated with a low tack, removable rubber adhesive. The exposed side is coated with an aggressive, high tack permanent rubber adhesive. The product is supplied on a 53# kraft liner. Differential adhesive system Clean removability on liner side Aggressive quick stick adhesive on exposed side bonds to many surfaces, including LSE materials. Excellent conformability Maximum Service Temperature 150°F (66°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion (Liner) 15 oz/in (4.17 N/25mm) Peel Adhesion (Exposed) 70 oz/in (19.45 N/25mm) Product Thickness (Total) 3.10 mils (0.079 mm) Shear Adhesion (Liner) 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Shear Adhesion (Exposed) 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack (Liner) 25 oz (700 g) Tack (Exposed) 45 oz (1100 g)

Suppliers

Company
Product
Description
Supplier Links
472 – Double Coated Polyester Permanent/Removable - 472 - Adhesive Applications
Easthampton, MA, United States
472 – Double Coated Polyester Permanent/Removable
472
472 – Double Coated Polyester Permanent/Removable 472
472 is a double-coated clear polyester film tape made with a differential adhesive system. The liner side is coated with a low tack, removable rubber adhesive. The exposed side is coated with an aggressive, high tack permanent rubber adhesive. The product is supplied on a 53# kraft liner. Differential adhesive system Clean removability on liner side Aggressive quick stick adhesive on exposed side bonds to many surfaces, including LSE materials. Excellent conformability Maximum Service Temperature 150°F (66°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion (Liner) 15 oz/in (4.17 N/25mm) Peel Adhesion (Exposed) 70 oz/in (19.45 N/25mm) Product Thickness (Total) 3.10 mils (0.079 mm) Shear Adhesion (Liner) 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Shear Adhesion (Exposed) 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack (Liner) 25 oz (700 g) Tack (Exposed) 45 oz (1100 g)

472 is a double-coated clear polyester film tape made with a differential adhesive system. The liner side is coated with a low tack, removable rubber adhesive. The exposed side is coated with an aggressive, high tack permanent rubber adhesive. The product is supplied on a 53# kraft liner.

  • Differential adhesive system
  • Clean removability on liner side
  • Aggressive quick stick adhesive on exposed side bonds to many surfaces, including LSE materials.
  • Excellent conformability

Maximum Service Temperature

150°F (66°C)

Minimum Service Temperature

-20°F (-29°C)

Peel Adhesion (Liner)

15 oz/in (4.17 N/25mm)

Peel Adhesion (Exposed)

70 oz/in (19.45 N/25mm)

Product Thickness (Total)

3.10 mils (0.079 mm)

Shear Adhesion (Liner)

168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)

Shear Adhesion (Exposed)

168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)

Tack (Liner)

25 oz (700 g)

Tack (Exposed)

45 oz (1100 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number 472
Product Name 472 – Double Coated Polyester Permanent/Removable
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Permanent; Removable / Reusable
Backing Polyester
Adhesive Double- Sided; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 605980-3 - TE Connectivity
Specs
Type Adhesive Tape
View Details
4 suppliers
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
E-Z Peel™ Discs - EZ01500 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details