Adhesive Applications Datasheets for Double Sided and Transfer Tapes

Double sided tapes are coated with adhesive on both sides of the backing or carrier. Transfer tapes consist of a thin adhesive film without a carrier or backing.
Double Sided and Transfer Tapes: Learn more

Product Name Notes
1008 is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond...
1016 is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond...
1016RRB is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a removable rubber adhesive. This product is supplied on a blue kraft liner. Easily die...
1232 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive. The product is supplied on a white kraft liner. High shear...
1232-1 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on one side with a high-performance rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond...
1232N is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a poly-coated brown kraft liner. Easily die cut High immediate...
1232RRB is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a removable rubber-based adhesive. This product is supplied on a blue kraft liner. Easily die...
1308 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond...
1316 is a 1/16″ thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a white kraft liner. Easily die-cut High immediate bond Great...
1332 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive. The product is supplied on a white kraft liner. High shear...
1372 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a white glassine paper liner. Easily die cut High immediate...
2008B is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a 4 mil blue poly liner. Easily die cut High...
201 is a polyester film tape coated on both sides with a high-tack synthetic rubber-based adhesive. The product provides a cost-effective solution for demanding bonding applications, especially where a quick...
2016B is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a 4 mil blue poly liner. Easily die cut High...
207 is a lightweight tissue coated on both sides with a high tack, high shear rubber-based adhesive. Excellent for use where a high degree of quick stick and exceptional peel...
222 is a double-coated white polyethylene film tape coated on both sides with an exclusive synthetic rubber-based adhesive system. 222 is one of our most economical double-coated tapes. Superior bonding...
2232B is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a 4 mil blue poly liner. Easily die cut High...
2308B is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a 4 mil blue poly liner. Easily die cut High...
2316B is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a 4 mil blue poly liner. Easily die cut High...
2332B is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive. The product is supplied on a 4.0 mil blue poly liner.
270 is a double-coated, 3.5 mils non-plasticized, white vinyl film coated on both sides with a high tack rubber adhesive. 270 offers superior bonding to a variety of surfaces. The...
280 is a saturated crepe paper double-coated with a high tack, high shear synthetic rubber-based adhesive system. 280 exhibits excellent adhesion to a wide variety of surfaces, including fabric and...
282 is a saturated crepe paper coated on both sides with a medium tack, high shear, rubber adhesive. Adhesion is moderate to most surfaces, with excellent repositionability. 282 exhibits great...
2832B is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated with a rubber adhesive on the liner side and an acrylic adhesive on the exposed side. This product is...
3008 is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature...
3016 is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature...
3016MDN is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated with a high-performance acrylic-based adhesive on the exposed side and a medical grade acrylic adhesive on the liner side.
3232 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature...
3308 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature...
3316 is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature...
3332 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature...
4094B is a 3/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut Low...
4232B is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high shear acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut...
4316B is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with an easy release 4 mil blue poly liner. Easily die...
4332B is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high shear acrylic-based adhesive with an easy release 4 mil blue poly liner. Easily...
4394B is a 3/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high shear acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut...
4432B is a 1/32” thick grey closed-cell, crosslinked polyethylene foam coated on both sides with a high shear acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut...
4494B is a 3/32” thick grey closed-cell, crosslinked polyethylene foam coated on both sides with a high shear acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut...
472 is a double-coated clear polyester film tape made with a differential adhesive system. The liner side is coated with a low tack, removable rubber adhesive. The exposed side is...
5316B is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a 4.5 mil blue poly liner. Easily die cut High...
533HP is a double-coated polyester tape with an aggressive rubber pressure-sensitive adhesive on the liner side and a heat-activated adhesive on the exposed side. This product is provided on a...
533HPN is a double-coated polyester tape with an aggressive rubber pressure-sensitive adhesive on the liner side and a heat-activated adhesive on the exposed side. This product is provided on a...
5416B is a 1/16” thick grey closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a 4.5 mil blue poly liner. Easily die cut High...
5416B-1 is a 1/16” thick grey closed-cell, crosslinked polyethylene foam coated on one side with a high-performance rubber-based adhesive with an easy release 4 mil blue liner. Easily die cut...
5494B is a 3/32” thick grey closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a 4.5 mil blue poly liner. Easily die cut High...
6008B is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut High...
6016B is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high peel/high shear acrylic-based adhesive with a 4 mil blue poly liner. Easily die...
607 is a high-strength double-coated cloth tape coated on both sides with an extremely aggressive rubber-based adhesive. 607 is designed to offer excellent adhesive strength for difficult to bond applications.
6094B is a 3/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low...
6232B is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut Low...
6308B is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low...
6316B is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high peel/high shear acrylic-based adhesive with a 4 mil blue poly liner. Easily die...
6332B is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut Low...
6416B is a 1/16” thick grey closed-cell, crosslinked polyethylene foam coated on both sides with a high peel/high shear acrylic-based adhesive with an easy release 4 mil blue poly liner.
6432B is a 1/32” thick grey closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut Low...
7008B is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low...
7016B is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low...
703R is a double-coated, red polypropylene film tape coated on both sides with an aggressive layer of high bond adhesive for difficult applications. It offers an excellent quick stick and...
7094B is a 3/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low...
7232B is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low...
7308B is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low...
7316B is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with an easy release 4.5 mil blue poly liner. Easily die...
7332B is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low...
7394B is a 3/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low...
7416B is a 1/16” thick grey closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low...
7432B is a 1/32” thick grey closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low...
7494B is a 3/32” thick gray closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low...
8208B is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated with a high-performance acrylic adhesive on the liner side and a rubber-based adhesive on the exposed side. This product...
8216B is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated with a high-performance acrylic adhesive on the liner side and a rubber-based adhesive on the exposed side. This product...
8232B is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated with a high-performance acrylic adhesive on the liner side and a rubber-based adhesive on the exposed side. This product...
8294B is a 3/32” thick white closed-cell, crosslinked polyethylene foam coated with rubber-based adhesive on the exposed side and acrylic-based adhesive on the liner side with an easy release 4.5...
8308B is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated with a high-performance acrylic adhesive on the liner side and a rubber-based adhesive on the exposed side. This product...
8316B is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated with a high-performance acrylic adhesive on the liner side and a rubber-based adhesive on the exposed side. This product...
8332B is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated with rubber-based adhesive on the exposed side and an acrylic-based adhesive on the liner side. This product is supplied...
8394B is a 3/32” thick black closed-cell, crosslinked polyethylene foam coated with rubber-based adhesive on the exposed side and acrylic-based adhesive on the liner side with a 4.5 mil blue...
8416B is a 1/16” thick grey closed-cell, crosslinked polyethylene foam coated with rubber-based adhesive on the exposed side and acrylic-based adhesive on the liner side with a 4.5 mil blue...
850 is a white polyethylene film coated on both sides with an aggressive rubber adhesive. It is designed for a wide range of permanent applications and has the ability to...
A100 is a clear, high-performance, unsupported acrylic transfer adhesive that features excellent permanent adhesion over a broad temperature range and superior long-term aging characteristics. The adhesive also shows very good...
A115DC is a double-coated polyester (PET) tape coated on both sides with 1.5 mil of an extremely aggressive acrylic pressure-sensitive adhesive (PSA). Designed for demanding applications, the product provides reliable,...
A135DC is a double-coated polyester (PET) film tape coated on both sides with an extremely aggressive acrylic pressure-sensitive adhesive (PSA). Designed for superior bonding and conformability to irregular surfaces, A135DC...
A140 is a high-performance unsupported acrylic transfer adhesive that features excellent permanent adhesion over a broad temperature range and superior long-term aging characteristics. The adhesive also shows very good resistance...
A1525DC is a double-coated polyester (PET) film tape differentially coated with an aggressive acrylic pressure-sensitive adhesive (PSA). Designed specifically for demanding applications, A1525DC has more adhesive on the liner side...
A200 is a high-performance unsupported acrylic transfer tape that features excellent permanent adhesion combined with superior high-temperature shear properties. The product is supplied on a 76# polycoated kraft liner with...
A2015DC is a double-sided tape, consisting of a polyester film carrier coated on both sides with a removable acrylic pressure-sensitive adhesive. The adhesive has excellent anchorage to the carrier, to...
A215B is a black double-coated polyester film tape coated on both sides with 1.5 mils of a high tack acrylic adhesive. The 2 mil PET carrier is colored black for...
A240 is a high-performance unsupported acrylic transfer tape that features excellent permanent adhesion combined with superior high-temperature shear properties. The product is supplied on a 76#, moisture stable polycoated kraft...
A460 is an unsupported permanent acrylic pressure-sensitive adhesive that has excellent peel, shear, and tack properties. A460 can be used to laminate and bond a wide variety of LSE materials...
A462DC is a double-coated polyester (PET) film tape coated on both sides with an aggressive acrylic pressure-sensitive adhesive (PSA). Designed for superior bonding to a wide variety of LSE materials...
A463 is an unsupported permanent acrylic pressure-sensitive adhesive that has excellent peel, shear, and tack properties. A463 can be used to laminate and bond a wide variety of LSE materials...
A464 is an unsupported permanent acrylic pressure-sensitive adhesive that has excellent peel, shear, and tack properties. A464 can be used to laminate and bond a wide variety of LSE materials...
A465 is an unsupported permanent acrylic pressure-sensitive adhesive that has excellent peel, shear, and tack properties. A465 can be used to laminate and bond a wide variety of LSE materials...
A5000 is a single-coated, self-wound transparent polyester (PET) film coated with a clear, ultra removable acrylic adhesive. The product removes easily without adhesive residue. A5000 is well suited for use...
A515DC is a double-coated polyester (PET) tape coated on both sides with 1.5 mil of a high-performance acrylic adhesive. Designed for general purpose bonding applications, the product provides reliable, cost-effective,...
A530DC is a double-coated polyester (PET) film tape coated on both sides with an aggressive acrylic pressure-sensitive adhesive (PSA). Designed for superior bonding and conformability to irregular surfaces, A530DC provides...
A802 is an unsupported permanent acrylic transfer pressure-sensitive adhesive that features exceptional peel strength and tack. The product is supplied on a 76# polycoated kraft release liner. High tack and...
A803 is an unsupported permanent acrylic transfer pressure-sensitive adhesive that features excellent peel strength and tack. This product is supplied on a 76# polycoated kraft release liner. High tack and...
A804 is an unsupported permanent acrylic transfer pressure-sensitive adhesive that features exceptional peel strength and tack. The product is supplied on a 76# polycoated kraft release liner. High tack and...
A805 is an unsupported permanent acrylic transfer pressure-sensitive adhesive that features exceptional peel strength and tack. The product is supplied on a 76# polycoated kraft release liner. High tack and...
ACT20 is an unsupported solvent acrylic transfer PSA that conducts electricity anisotropically through the adhesive thickness. This adhesive system offers good quick stick and shear properties with extremely low electrical...
AMF16 is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance medical-grade acrylic adhesive designed for skin contact. AMF16 provides a reliable bond for...
AMF32 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance medical-grade acrylic adhesive designed for skin contact. AMF32 provides a reliable bond for...
APR1510 is a differential double coated polyester (PET) film tape, coated on the exposed side with a strong permanent acrylic adhesive and on the liner side with a removable acrylic...
APR1608 is a differential double coated polyester (PET) film tape, coated on the exposed side with a strong permanent acrylic adhesive and on the liner side with an ultra-removable acrylic...
AT20 is a high-performance glass-filled acrylic transfer tape well suited to a wide variety of end uses. A versatile acrylic adhesive, AT20 is an effective solution for general industrial bonding,...
AT30 is a high-performance glass-filled acrylic transfer tape well suited to a wide variety of end uses. A versatile acrylic adhesive, AT30 is an effective solution for general industrial bonding,...
AT40 is a high-performance glass-filled acrylic transfer tape for use in a wide variety of transfer adhesive applications. The product is well suited for foam fabrication, gasket fabrication, and general...
AT60 is a high-performance glass-filled acrylic transfer tape for use in demanding transfer adhesive applications. The product is well suited for foam fabrication, gasket fabrication, and general industrial applications where...
ATS15DC is a double coated tissue tape coated on both sides with 1.5 mil of a high-performance acrylic adhesive. The tissue carrier is easily hand-torn. Designed for general purpose bonding...
ATS32DC is a double coated tissue tape, coated on both sides with 3.2 mil of an extremely aggressive acrylic adhesive. Designed for superior bonding and conformability to irregular surfaces, ATS32DC...
BP062 is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a 4 mil blue poly liner. Easily die cut High...
BP131 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut High...
BP162 is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut High...
BW0125 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond...
BW031 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond...
BW062 is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond...
BW1125 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature...
BW131 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature...
BW162 is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature...
HAFP045 is a polyester (PET) film tape coated on both sides with an aggressive rubber-based adhesive that provides a strong bond to many substrates including light and medium weight papers...
HLUP025LC is a rubber-based transfer tape specially formulated to provide a strong bond to low surface energy materials, such as polypropylene, polyethylene, plastic and UV coated products. HLUP025LC is supplied...
PBA0830 is a 1/8” thick black, closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive. The product is designed for use in HVAC duct gasketing applications.
PolySil S1001 silicone transfer adhesive is designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures (-100°F to to 500°F). The 2 mil silicone adhesive...
PolySil S1003 silicone transfer adhesive is designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures (-100°F to to 500°F). The 2 mil silicone adhesive...
PolySil™ S1001-1 silicone transfer adhesive is designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures (-100°F to 500°F). The 1 mil pressure-sensitive silicone adhesive...
PolySil™ S1001-1DC11 is a polyester (PET) film supported double coated silicone adhesive tape designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures. The silicone...
PolySil™ S3405-2DCSW is a red, polyester (PET) film supported, double coated silicone adhesive tape. The product is designed for high-performance applications requiring temperature resistance and excellent bond strength to low...
PolySil™ S8512-2DPDL is a green, polyester (PET) film supported, double coated silicone adhesive tape. The product is designed for high-performance applications requiring chemical resistance and excellent bond strength. The silicone...
PolySil™ SA1020 is a double coated / double linered polyester (PET) tape with a silicone pressure-sensitive adhesive on the Kraft side and an acrylic pressure-sensitive adhesive on the PET side.
PolySil™ SP590HT-DC2 offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100°F to 500°F (-73°C to 260°C) with short term, intermittent service to 600°F (315°C).
PWR1620 is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with an acrylic adhesive. The product is supplied on a white kraft liner. Easily die cut...
PWR3220 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with an acrylic adhesive. The product is supplied on a white kraft liner. Easily die cut...
R515DC is a double coated polyester (PET) film tape coated on both sides with a rubber pressure-sensitive adhesive (PSA). The product provides a cost-effective solution for demanding bonding applications, especially...
R520DC is a double-coated polyester (PET) film tape coated on both sides with an aggressive rubber pressure-sensitive adhesive (PSA). Designed for demanding bonding applications where a quick stick is required,...
S1001-1DC2 is a double coated polyester (PET) film tape coated on both sides with a high-performance silicone pressure-sensitive adhesive (PSA). This product is designed for applications requiring chemical resistance, excellent...
S1175DC is a polyester (PET) film supported double coated silicone adhesive tape designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures. The silicone adhesive...
S5005DC is a polyester (PET) film supported double-coated silicone adhesive tape designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures. The silicone adhesive layers...
SA1060 is a double-coated / double linered polyester (PET) tape with silicone pressure-sensitive adhesive on the PET side and an acrylic pressure-sensitive adhesive on the Kraft side. SA1060 provides a...
SA1911 is a double-coated, double-linered polyester (PET) tape with a silicone adhesive on the PET side and an acrylic adhesive on the Kraft side. SA1911 provides a solution for adhering...
SC5404-1MM is 1.0 mm thick white closed-cell, crosslinked polyethylene foam, coated on both sides with a general-purpose acrylic adhesive. This product is supplied on a glassine paper release liner. Easily...
SCT20 electrically conductive silicone transfer tape is designed for demanding electronics, aerospace, medical, and high-temperature applications. The unique silicone pressure-sensitive adhesive (PSA) conducts electricity anisotropically through the adhesive thickness. Primarily...
WP0125 is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a 4 mil blue poly liner. Easily die cut High...
WP031 is a 1/32” thick white closed-cell, cross-linked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a 4 mil blue poly liner. Easily die cut High...
WP062 is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a 4 mil blue poly liner. Easily die cut High...
WP131 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut Low...
WW0125 is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond...
WW031 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond...
WW062 is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond...
WW1125 is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature...
WW131 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive. This product is supplied on a white kraft liner. Easily die...
WW132E is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive. The exposed side is coated with a slightly higher adhesive thickness...
WW162 is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature...
X16013 is an unsupported acrylic transfer adhesive designed for applications requiring low outgassing. The adhesive provides very good adhesion to a wide range of materials, including foams, fabrics, and low...
X16013-DL is an acrylic transfer adhesive supplied between two release liners. This product is designed for applications requiring low outgassing. The adhesive provides very good adhesion to a wide range...