Adhesive Applications 607 – Double Coated Cloth Tape 607

Description
607 is a high-strength double-coated cloth tape coated on both sides with an extremely aggressive rubber-based adhesive. 607 is designed to offer excellent adhesive strength for difficult to bond applications. This product is supplied on a paper-release liner. Excellent bond on rough or uneven surfaces Suitable for outdoor applications Great holding power Maximum Service Temperature 160°F (71°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 120 oz/in (33.34 N/25mm) Product Thickness (Total) 13.00 mils (0.330 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 32 oz (907 g)
Description
607 is a high-strength double-coated cloth tape coated on both sides with an extremely aggressive rubber-based adhesive. 607 is designed to offer excellent adhesive strength for difficult to bond applications. This product is supplied on a paper-release liner. Excellent bond on rough or uneven surfaces Suitable for outdoor applications Great holding power Maximum Service Temperature 160°F (71°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 120 oz/in (33.34 N/25mm) Product Thickness (Total) 13.00 mils (0.330 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 32 oz (907 g)

Suppliers

Company
Product
Description
Supplier Links
607 – Double Coated Cloth Tape - 607 - Adhesive Applications
Easthampton, MA, United States
607 – Double Coated Cloth Tape
607
607 – Double Coated Cloth Tape 607
607 is a high-strength double-coated cloth tape coated on both sides with an extremely aggressive rubber-based adhesive. 607 is designed to offer excellent adhesive strength for difficult to bond applications. This product is supplied on a paper-release liner. Excellent bond on rough or uneven surfaces Suitable for outdoor applications Great holding power Maximum Service Temperature 160°F (71°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 120 oz/in (33.34 N/25mm) Product Thickness (Total) 13.00 mils (0.330 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 32 oz (907 g)

607 is a high-strength double-coated cloth tape coated on both sides with an extremely aggressive rubber-based adhesive. 607 is designed to offer excellent adhesive strength for difficult to bond applications. This product is supplied on a paper-release liner.

  • Excellent bond on rough or uneven surfaces
  • Suitable for outdoor applications
  • Great holding power

Maximum Service Temperature

160°F (71°C)

Minimum Service Temperature

-20°F (-29°C)

Peel Adhesion

120 oz/in (33.34 N/25mm)

Product Thickness (Total)

13.00 mils (0.330 mm)

Shear Adhesion

>24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa)

Tack

32 oz (907 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number 607
Product Name 607 – Double Coated Cloth Tape
Type Double Coated and Transfer Tape; Cloth Tape; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric
Adhesive Double- Sided; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 608036-9 - TE Connectivity
Specs
Type Adhesive Tape
View Details
2 suppliers
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
KD11 Crepe Paper Tape - KD11-150MM - Caplugs
Specs
Type Adhesive Tape
Backing Paper; Crepe
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details