Adhesive Applications A2015DC – Double Coated Removable Acrylic Adhesive Tape A2015DC

Description
A2015DC is a double-sided tape, consisting of a polyester film carrier coated on both sides with a removable acrylic pressure-sensitive adhesive. The adhesive has excellent anchorage to the carrier, to allow good adhesion in combination with repositionability and clean removal. The product is supplied on a moisture-stable polycoated paper liner. Acrylic adhesive provides good adhesion to a variety of high surface energy materials Very good tack / fast wet-out High cohesive strength adhesive allows repositionability and clean removal Layflat polycoated paper release liner Polyester carrier gives strength and dimensional stability Maximum Service Temperature 250°F (121°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 25 oz/in (6.95 N/25mm) Product Thickness (Total) 5.00 mils (0.127 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 34 oz (964 g)
Description
A2015DC is a double-sided tape, consisting of a polyester film carrier coated on both sides with a removable acrylic pressure-sensitive adhesive. The adhesive has excellent anchorage to the carrier, to allow good adhesion in combination with repositionability and clean removal. The product is supplied on a moisture-stable polycoated paper liner. Acrylic adhesive provides good adhesion to a variety of high surface energy materials Very good tack / fast wet-out High cohesive strength adhesive allows repositionability and clean removal Layflat polycoated paper release liner Polyester carrier gives strength and dimensional stability Maximum Service Temperature 250°F (121°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 25 oz/in (6.95 N/25mm) Product Thickness (Total) 5.00 mils (0.127 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 34 oz (964 g)

Suppliers

Company
Product
Description
Supplier Links
A2015DC – Double Coated Removable Acrylic Adhesive Tape - A2015DC - Adhesive Applications
Easthampton, MA, United States
A2015DC – Double Coated Removable Acrylic Adhesive Tape
A2015DC
A2015DC – Double Coated Removable Acrylic Adhesive Tape A2015DC
A2015DC is a double-sided tape, consisting of a polyester film carrier coated on both sides with a removable acrylic pressure-sensitive adhesive. The adhesive has excellent anchorage to the carrier, to allow good adhesion in combination with repositionability and clean removal. The product is supplied on a moisture-stable polycoated paper liner. Acrylic adhesive provides good adhesion to a variety of high surface energy materials Very good tack / fast wet-out High cohesive strength adhesive allows repositionability and clean removal Layflat polycoated paper release liner Polyester carrier gives strength and dimensional stability Maximum Service Temperature 250°F (121°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 25 oz/in (6.95 N/25mm) Product Thickness (Total) 5.00 mils (0.127 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 34 oz (964 g)

A2015DC is a double-sided tape, consisting of a polyester film carrier coated on both sides with a removable acrylic pressure-sensitive adhesive. The adhesive has excellent anchorage to the carrier, to allow good adhesion in combination with repositionability and clean removal. The product is supplied on a moisture-stable polycoated paper liner.

  • Acrylic adhesive provides good adhesion to a variety of high surface energy materials
  • Very good tack / fast wet-out
  • High cohesive strength adhesive allows repositionability and clean removal
  • Layflat polycoated paper release liner
  • Polyester carrier gives strength and dimensional stability

Maximum Service Temperature

250°F (121°C)

Minimum Service Temperature

-40°F (-40°C)

Peel Adhesion

25 oz/in (6.95 N/25mm)

Product Thickness (Total)

5.00 mils (0.127 mm)

Shear Adhesion

168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)

Tack

34 oz (964 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number A2015DC
Product Name A2015DC – Double Coated Removable Acrylic Adhesive Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Polyester
Adhesive Double- Sided; Acrylic; Pressure Sensitive
Unlock Full Specs
to access all available technical data

Similar Products

KD11 Crepe Paper Tape - KD11-25MM - Caplugs
Specs
Type Adhesive Tape
Backing Paper; Crepe
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details