Adhesive Applications 8208B – 1/8″ White Polyethylene Differential Double Coated Foam Tape 8208B

Description
8208B is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated with a high-performance acrylic adhesive on the liner side and a rubber-based adhesive on the exposed side. This product is supplied on an easy release 4.5 mil blue poly liner. Acrylic/Rubber differential coated foam tape Low application temperature Great chemical resistance Easily die cut Best conformability, cushioning, & vibration damping Maximum Service Temperature 160°F (71°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 100 oz/in (27.78 N/25mm) Product Thickness (Total) 129.00 mils (3.277 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack (Liner) 37 oz (1030g) Tack (Exposed) 44 oz (1240g) Industry Building/Constructio n
Description
8208B is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated with a high-performance acrylic adhesive on the liner side and a rubber-based adhesive on the exposed side. This product is supplied on an easy release 4.5 mil blue poly liner. Acrylic/Rubber differential coated foam tape Low application temperature Great chemical resistance Easily die cut Best conformability, cushioning, & vibration damping Maximum Service Temperature 160°F (71°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 100 oz/in (27.78 N/25mm) Product Thickness (Total) 129.00 mils (3.277 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack (Liner) 37 oz (1030g) Tack (Exposed) 44 oz (1240g) Industry Building/Constructio n

Suppliers

Company
Product
Description
Supplier Links
8208B – 1/8″ White Polyethylene Differential Double Coated Foam Tape - 8208B - Adhesive Applications
Easthampton, MA, United States
8208B – 1/8″ White Polyethylene Differential Double Coated Foam Tape
8208B
8208B – 1/8″ White Polyethylene Differential Double Coated Foam Tape 8208B
8208B is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated with a high-performance acrylic adhesive on the liner side and a rubber-based adhesive on the exposed side. This product is supplied on an easy release 4.5 mil blue poly liner. Acrylic/Rubber differential coated foam tape Low application temperature Great chemical resistance Easily die cut Best conformability, cushioning, & vibration damping Maximum Service Temperature 160°F (71°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 100 oz/in (27.78 N/25mm) Product Thickness (Total) 129.00 mils (3.277 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack (Liner) 37 oz (1030g) Tack (Exposed) 44 oz (1240g) Industry Building/Constructio n

8208B is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated with a high-performance acrylic adhesive on the liner side and a rubber-based adhesive on the exposed side. This product is supplied on an easy release 4.5 mil blue poly liner.

  • Acrylic/Rubber differential coated foam tape
  • Low application temperature
  • Great chemical resistance
  • Easily die cut
  • Best conformability, cushioning, & vibration damping

Maximum Service Temperature

160°F (71°C)

Minimum Service Temperature

-20°F (-29°C)

Peel Adhesion

100 oz/in (27.78 N/25mm)

Product Thickness (Total)

129.00 mils (3.277 mm)

Shear Adhesion

>24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa)

Tack (Liner)

37 oz (1030g)

Tack (Exposed)

44 oz (1240g)

Industry

Building/Construction

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number 8208B
Product Name 8208B – 1/8″ White Polyethylene Differential Double Coated Foam Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color White
Backing Foam
Adhesive Double- Sided; Rubber
Unlock Full Specs
to access all available technical data