Adhesive Applications 222 – Double Coated Polyethylene Tape 222

Description
222 is a double-coated white polyethylene film tape coated on both sides with an exclusive synthetic rubber-based adhesive system. 222 is one of our most economical double-coated tapes. Superior bonding to a variety of surfaces Good conformability Strong, deadload shear properties Tamper-resistant closure Maximum Service Temperature 160°F (71°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 3.90 mils (0.099 mm) Shear Adhesion 60 hrs @ 2.2 psi (60 hrs @ 15.2 kPa) Tack 78 oz (2211 g)
Description
222 is a double-coated white polyethylene film tape coated on both sides with an exclusive synthetic rubber-based adhesive system. 222 is one of our most economical double-coated tapes. Superior bonding to a variety of surfaces Good conformability Strong, deadload shear properties Tamper-resistant closure Maximum Service Temperature 160°F (71°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 3.90 mils (0.099 mm) Shear Adhesion 60 hrs @ 2.2 psi (60 hrs @ 15.2 kPa) Tack 78 oz (2211 g)

Suppliers

Company
Product
Description
Supplier Links
222 – Double Coated Polyethylene Tape - 222 - Adhesive Applications
Easthampton, MA, United States
222 – Double Coated Polyethylene Tape
222
222 – Double Coated Polyethylene Tape 222
222 is a double-coated white polyethylene film tape coated on both sides with an exclusive synthetic rubber-based adhesive system. 222 is one of our most economical double-coated tapes. Superior bonding to a variety of surfaces Good conformability Strong, deadload shear properties Tamper-resistant closure Maximum Service Temperature 160°F (71°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 3.90 mils (0.099 mm) Shear Adhesion 60 hrs @ 2.2 psi (60 hrs @ 15.2 kPa) Tack 78 oz (2211 g)

222 is a double-coated white polyethylene film tape coated on both sides with an exclusive synthetic rubber-based adhesive system. 222 is one of our most economical double-coated tapes.

  • Superior bonding to a variety of surfaces
  • Good conformability
  • Strong, deadload shear properties
  • Tamper-resistant closure

Maximum Service Temperature

160°F (71°C)

Minimum Service Temperature

-20°F (-29°C)

Peel Adhesion

75 oz/in (20.84 N/25mm)

Product Thickness (Total)

3.90 mils (0.099 mm)

Shear Adhesion

60 hrs @ 2.2 psi (60 hrs @ 15.2 kPa)

Tack

78 oz (2211 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number 222
Product Name 222 – Double Coated Polyethylene Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive Double- Sided; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

E-Z Peel™ Discs - EZ02250 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details