Adhesive Applications 6016B – 1/16″ White Polyethylene Double Coated Foam Tape 6016B

Description
6016B is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high peel/high shear acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut Low application temperature Great chemical resistance Low compression set Better conformability, cushioning & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 66.50 mils (1.689 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 26 oz (737 g) Industry Building/Constructio n
Description
6016B is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high peel/high shear acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut Low application temperature Great chemical resistance Low compression set Better conformability, cushioning & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 66.50 mils (1.689 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 26 oz (737 g) Industry Building/Constructio n

Suppliers

Company
Product
Description
Supplier Links
6016B – 1/16″ White Polyethylene Double Coated Foam Tape - 6016B - Adhesive Applications
Easthampton, MA, United States
6016B – 1/16″ White Polyethylene Double Coated Foam Tape
6016B
6016B – 1/16″ White Polyethylene Double Coated Foam Tape 6016B
6016B is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high peel/high shear acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut Low application temperature Great chemical resistance Low compression set Better conformability, cushioning & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 66.50 mils (1.689 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 26 oz (737 g) Industry Building/Constructio n

6016B is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high peel/high shear acrylic-based adhesive with a 4 mil blue poly liner.

  • Easily die cut
  • Low application temperature
  • Great chemical resistance
  • Low compression set
  • Better conformability, cushioning & vibration damping

Maximum Service Temperature

180°F (82°C)

Minimum Service Temperature

10°F (-12°C)

Peel Adhesion

75 oz/in (20.84 N/25mm)

Product Thickness (Total)

66.50 mils (1.689 mm)

Shear Adhesion

>24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa)

Tack

26 oz (737 g)

Industry

Building/Construction

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number 6016B
Product Name 6016B – 1/16″ White Polyethylene Double Coated Foam Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color White
Backing Foam
Adhesive Double- Sided; Acrylic
Unlock Full Specs
to access all available technical data