Adhesive Applications ATS15DC – Double Coated Tissue Acrylic Adhesive Tape ATS15DC

Description
ATS15DC is a double coated tissue tape coated on both sides with 1.5 mil of a high-performance acrylic adhesive. The tissue carrier is easily hand-torn. Designed for general purpose bonding applications, the product provides reliable, cost-effective, permanent bonds on a wide variety of materials. Bonds well to metals, glass, ceramics, and high surface energy plastics Balanced peel, tack, and shear properties Excellent UV, temperature, and chemical resistance Conformable, hand tearable tissue carrier Permanent, reliable bonding Maximum Service Temperature 320°F (160°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 40 oz/in (11.11 N/25mm) Product Thickness (Total) 3.70 mils (0.094 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 32 oz (907 g)
Description
ATS15DC is a double coated tissue tape coated on both sides with 1.5 mil of a high-performance acrylic adhesive. The tissue carrier is easily hand-torn. Designed for general purpose bonding applications, the product provides reliable, cost-effective, permanent bonds on a wide variety of materials. Bonds well to metals, glass, ceramics, and high surface energy plastics Balanced peel, tack, and shear properties Excellent UV, temperature, and chemical resistance Conformable, hand tearable tissue carrier Permanent, reliable bonding Maximum Service Temperature 320°F (160°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 40 oz/in (11.11 N/25mm) Product Thickness (Total) 3.70 mils (0.094 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 32 oz (907 g)

Suppliers

Company
Product
Description
Supplier Links
ATS15DC – Double Coated Tissue Acrylic Adhesive Tape - ATS15DC - Adhesive Applications
Easthampton, MA, United States
ATS15DC – Double Coated Tissue Acrylic Adhesive Tape
ATS15DC
ATS15DC – Double Coated Tissue Acrylic Adhesive Tape ATS15DC
ATS15DC is a double coated tissue tape coated on both sides with 1.5 mil of a high-performance acrylic adhesive. The tissue carrier is easily hand-torn. Designed for general purpose bonding applications, the product provides reliable, cost-effective, permanent bonds on a wide variety of materials. Bonds well to metals, glass, ceramics, and high surface energy plastics Balanced peel, tack, and shear properties Excellent UV, temperature, and chemical resistance Conformable, hand tearable tissue carrier Permanent, reliable bonding Maximum Service Temperature 320°F (160°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 40 oz/in (11.11 N/25mm) Product Thickness (Total) 3.70 mils (0.094 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 32 oz (907 g)

ATS15DC is a double coated tissue tape coated on both sides with 1.5 mil of a high-performance acrylic adhesive. The tissue carrier is easily hand-torn. Designed for general purpose bonding applications, the product provides reliable, cost-effective, permanent bonds on a wide variety of materials.

  • Bonds well to metals, glass, ceramics, and high surface energy plastics
  • Balanced peel, tack, and shear properties
  • Excellent UV, temperature, and chemical resistance
  • Conformable, hand tearable tissue carrier
  • Permanent, reliable bonding

Maximum Service Temperature

320°F (160°C)

Minimum Service Temperature

-40°F (-40°C)

Peel Adhesion

40 oz/in (11.11 N/25mm)

Product Thickness (Total)

3.70 mils (0.094 mm)

Shear Adhesion

>168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa)

Tack

32 oz (907 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number ATS15DC
Product Name ATS15DC – Double Coated Tissue Acrylic Adhesive Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Permanent
Backing Paper
Adhesive Double- Sided; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Lead Foil Discs - LF01312 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details