Adhesive Applications 7494B – 3/32″ Grey Polyethylene Double Coated Foam Tape 7494B

Description
7494B is a 3/32” thick gray closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low application temperature Great chemical resistance Low compression set Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 80 oz/in (22.23 N/25mm) Product Thickness (Total) 97.75 mils (2.483 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 33 oz (936 g) Industry Appliances, Automotive, Building/Constructio n, Graphics
Description
7494B is a 3/32” thick gray closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low application temperature Great chemical resistance Low compression set Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 80 oz/in (22.23 N/25mm) Product Thickness (Total) 97.75 mils (2.483 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 33 oz (936 g) Industry Appliances, Automotive, Building/Constructio n, Graphics

Suppliers

Company
Product
Description
Supplier Links
7494B – 3/32″ Grey Polyethylene Double Coated Foam Tape - 7494B - Adhesive Applications
Easthampton, MA, United States
7494B – 3/32″ Grey Polyethylene Double Coated Foam Tape
7494B
7494B – 3/32″ Grey Polyethylene Double Coated Foam Tape 7494B
7494B is a 3/32” thick gray closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low application temperature Great chemical resistance Low compression set Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 80 oz/in (22.23 N/25mm) Product Thickness (Total) 97.75 mils (2.483 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 33 oz (936 g) Industry Appliances, Automotive, Building/Constructio n, Graphics

7494B is a 3/32” thick gray closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner.

  • Easily die cut
  • Low application temperature
  • Great chemical resistance
  • Low compression set

Maximum Service Temperature

180°F (82°C)

Minimum Service Temperature

10°F (-12°C)

Peel Adhesion

80 oz/in (22.23 N/25mm)

Product Thickness (Total)

97.75 mils (2.483 mm)

Shear Adhesion

>24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa)

Tack

33 oz (936 g)

Industry

Appliances, Automotive, Building/Construction, Graphics

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number 7494B
Product Name 7494B – 3/32″ Grey Polyethylene Double Coated Foam Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Grey
Backing Foam
Adhesive Double- Sided; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 608036-6 - TE Connectivity
Specs
Type Adhesive Tape
Width 1.25 inches (31.75 mm)
View Details
3 suppliers
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
62 Mil White General Purpose Acrylic Foam Tape - VHB™ Tape 4624 - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Acrylic / Acrylate; Foam; Plastic / Polymer
Adhesive Acrylic Foam
View Details