Adhesive Applications 2832B – 1/32″ White Polyethylene Differential Double Coated Foam Tape 2832

Description
2832B is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated with a rubber adhesive on the liner side and an acrylic adhesive on the exposed side. This product is supplied on a 4.0 mil blue polypropylene release liner. Easily die cut Low application temperature Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion (Liner) 70 oz/in (19.45 N/25mm) Peel Adhesion (Exposed) 100 oz/in (27.78 N/25mm) Product Thickness (Total) 35.25 mils (0.895 mm) Shear Adhesion (Liner) >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Shear Adhesion (Exposed) 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack (Liner) 28 oz (700 g) Tack (Exposed) 34 oz (1100 g)
Description
2832B is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated with a rubber adhesive on the liner side and an acrylic adhesive on the exposed side. This product is supplied on a 4.0 mil blue polypropylene release liner. Easily die cut Low application temperature Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion (Liner) 70 oz/in (19.45 N/25mm) Peel Adhesion (Exposed) 100 oz/in (27.78 N/25mm) Product Thickness (Total) 35.25 mils (0.895 mm) Shear Adhesion (Liner) >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Shear Adhesion (Exposed) 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack (Liner) 28 oz (700 g) Tack (Exposed) 34 oz (1100 g)

Suppliers

Company
Product
Description
Supplier Links
2832B – 1/32″ White Polyethylene Differential Double Coated Foam Tape - 2832 - Adhesive Applications
Easthampton, MA, United States
2832B – 1/32″ White Polyethylene Differential Double Coated Foam Tape
2832
2832B – 1/32″ White Polyethylene Differential Double Coated Foam Tape 2832
2832B is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated with a rubber adhesive on the liner side and an acrylic adhesive on the exposed side. This product is supplied on a 4.0 mil blue polypropylene release liner. Easily die cut Low application temperature Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion (Liner) 70 oz/in (19.45 N/25mm) Peel Adhesion (Exposed) 100 oz/in (27.78 N/25mm) Product Thickness (Total) 35.25 mils (0.895 mm) Shear Adhesion (Liner) >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Shear Adhesion (Exposed) 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack (Liner) 28 oz (700 g) Tack (Exposed) 34 oz (1100 g)

2832B is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated with a rubber adhesive on the liner side and an acrylic adhesive on the exposed side. This product is supplied on a 4.0 mil blue polypropylene release liner.

  • Easily die cut
  • Low application temperature
  • Great chemical resistance
  • Low compression set
  • Good conformability, cushioning, & vibration damping

Maximum Service Temperature

155°F (68°C)

Minimum Service Temperature

-20°F (-29°C)

Peel Adhesion (Liner)

70 oz/in (19.45 N/25mm)

Peel Adhesion (Exposed)

100 oz/in (27.78 N/25mm)

Product Thickness (Total)

35.25 mils (0.895 mm)

Shear Adhesion (Liner)

>24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa)

Shear Adhesion (Exposed)

168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)

Tack (Liner)

28 oz (700 g)

Tack (Exposed)

34 oz (1100 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number 2832
Product Name 2832B – 1/32″ White Polyethylene Differential Double Coated Foam Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color White
Backing Foam
Adhesive Double- Sided; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 605980-3 - TE Connectivity
Specs
Type Adhesive Tape
View Details
4 suppliers
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
E-Z Peel™ Discs - EZ04500 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details