Adhesive Applications S3411-2 – Polysil Red Silicone Adhesive Tape S3411-2

Description
S3411-2 is a red high tack polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical and temperature resistance. Fine line definition Clean removal/no adhesive residue Chemical and abrasion-resistant Good conformability Peel Adhesion 54 oz/in (15.00 N/25mm) Tack 40 oz (1134 g) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Minimum Service Temperature -100°F (-73°C) Maximum Service Temperature 500°F (260°C)
Description
S3411-2 is a red high tack polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical and temperature resistance. Fine line definition Clean removal/no adhesive residue Chemical and abrasion-resistant Good conformability Peel Adhesion 54 oz/in (15.00 N/25mm) Tack 40 oz (1134 g) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Minimum Service Temperature -100°F (-73°C) Maximum Service Temperature 500°F (260°C)

Suppliers

Company
Product
Description
Supplier Links
S3411-2 – Polysil Red Silicone Adhesive Tape - S3411-2 - Adhesive Applications
Easthampton, MA, United States
S3411-2 – Polysil Red Silicone Adhesive Tape
S3411-2
S3411-2 – Polysil Red Silicone Adhesive Tape S3411-2
S3411-2 is a red high tack polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical and temperature resistance. Fine line definition Clean removal/no adhesive residue Chemical and abrasion-resistant Good conformability Peel Adhesion 54 oz/in (15.00 N/25mm) Tack 40 oz (1134 g) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Minimum Service Temperature -100°F (-73°C) Maximum Service Temperature 500°F (260°C)

S3411-2 is a red high tack polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical and temperature resistance.

  • Fine line definition
  • Clean removal/no adhesive residue
  • Chemical and abrasion-resistant
  • Good conformability

Peel Adhesion

54 oz/in (15.00 N/25mm)

Tack

40 oz (1134 g)

Shear Adhesion

168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)

Minimum Service Temperature

-100°F (-73°C)

Maximum Service Temperature

500°F (260°C)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number S3411-2
Product Name S3411-2 – Polysil Red Silicone Adhesive Tape
Type Adhesive Tape; Industrial Tape
Features Abrasion / Scratch Resistant; Removable / Reusable
Color Red
Backing Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; PPS
Adhesive Polyester type
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details