Adhesive Applications 3316 – 1/16″ Black Polyethylene Double Coated Foam Tape 3316

Description
3316 is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature Great chemical resistance Low compression set Better conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 67.30 mils (1.709 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 28 oz (794 g) Industry Building/Constructio n, Graphics
Description
3316 is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature Great chemical resistance Low compression set Better conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 67.30 mils (1.709 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 28 oz (794 g) Industry Building/Constructio n, Graphics

Suppliers

Company
Product
Description
Supplier Links
3316 – 1/16″ Black Polyethylene Double Coated Foam Tape - 3316 - Adhesive Applications
Easthampton, MA, United States
3316 – 1/16″ Black Polyethylene Double Coated Foam Tape
3316
3316 – 1/16″ Black Polyethylene Double Coated Foam Tape 3316
3316 is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature Great chemical resistance Low compression set Better conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 67.30 mils (1.709 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 28 oz (794 g) Industry Building/Constructio n, Graphics

3316 is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a white kraft liner.

  • Easily die cut
  • Low application temperature
  • Great chemical resistance
  • Low compression set
  • Better conformability, cushioning, & vibration damping

Maximum Service Temperature

180°F (82°C)

Minimum Service Temperature

10°F (-12°C)

Peel Adhesion

75 oz/in (20.84 N/25mm)

Product Thickness (Total)

67.30 mils (1.709 mm)

Shear Adhesion

>168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa)

Tack

28 oz (794 g)

Industry

Building/Construction, Graphics

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number 3316
Product Name 3316 – 1/16″ Black Polyethylene Double Coated Foam Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Black
Backing Foam
Adhesive Double- Sided; Acrylic
Unlock Full Specs
to access all available technical data