Adhesive Applications 1308 – 1/8″ Black Polyethylene Double Coated Foam Tape 1308

Description
1308 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond Great chemical resistance Low compression set Best conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 95 oz/in (26.39 N/25mm) Product Thickness (Total) 129.40 mils (3.287 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 28 oz (794 g)
Description
1308 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond Great chemical resistance Low compression set Best conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 95 oz/in (26.39 N/25mm) Product Thickness (Total) 129.40 mils (3.287 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 28 oz (794 g)

Suppliers

Company
Product
Description
Supplier Links
1308 – 1/8″ Black Polyethylene Double Coated Foam Tape - 1308 - Adhesive Applications
Easthampton, MA, United States
1308 – 1/8″ Black Polyethylene Double Coated Foam Tape
1308
1308 – 1/8″ Black Polyethylene Double Coated Foam Tape 1308
1308 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond Great chemical resistance Low compression set Best conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 95 oz/in (26.39 N/25mm) Product Thickness (Total) 129.40 mils (3.287 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 28 oz (794 g)

1308 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a white kraft liner.

  • Easily die cut
  • High immediate bond
  • Great chemical resistance
  • Low compression set
  • Best conformability, cushioning, & vibration damping

Maximum Service Temperature

155°F (68°C)

Minimum Service Temperature

50°F (10°C)

Peel Adhesion

95 oz/in (26.39 N/25mm)

Product Thickness (Total)

129.40 mils (3.287 mm)

Shear Adhesion

>24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa)

Tack

28 oz (794 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number 1308
Product Name 1308 – 1/8″ Black Polyethylene Double Coated Foam Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Black
Backing Foam
Adhesive Double- Sided; Rubber
Unlock Full Specs
to access all available technical data