Adhesive Applications S3405-2DCSW – Polysil Red Double Coated Silicone Adhesive Tape S3405-2DCSW

Description
PolySil™ S3405-2DCSW is a red, polyester (PET) film supported, double coated silicone adhesive tape. The product is designed for high-performance applications requiring temperature resistance and excellent bond strength to low surface energy substrates. The tape is supplied on a two side fluorosilicone coated PET liner for easy application. Thin carrier film gives excellent conformability Strong adhesion to silicone surfaces Red color provides splice visibility Chemical and temperature resistant Single liner allows easy application Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 45 oz/in (12.50 N/25mm) Product Thickness (Total) 3.50 mils (0.089 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 42 oz (1191 g)
Description
PolySil™ S3405-2DCSW is a red, polyester (PET) film supported, double coated silicone adhesive tape. The product is designed for high-performance applications requiring temperature resistance and excellent bond strength to low surface energy substrates. The tape is supplied on a two side fluorosilicone coated PET liner for easy application. Thin carrier film gives excellent conformability Strong adhesion to silicone surfaces Red color provides splice visibility Chemical and temperature resistant Single liner allows easy application Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 45 oz/in (12.50 N/25mm) Product Thickness (Total) 3.50 mils (0.089 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 42 oz (1191 g)

Suppliers

Company
Product
Description
Supplier Links
S3405-2DCSW – Polysil Red Double Coated Silicone Adhesive Tape - S3405-2DCSW - Adhesive Applications
Easthampton, MA, United States
S3405-2DCSW – Polysil Red Double Coated Silicone Adhesive Tape
S3405-2DCSW
S3405-2DCSW – Polysil Red Double Coated Silicone Adhesive Tape S3405-2DCSW
PolySil™ S3405-2DCSW is a red, polyester (PET) film supported, double coated silicone adhesive tape. The product is designed for high-performance applications requiring temperature resistance and excellent bond strength to low surface energy substrates. The tape is supplied on a two side fluorosilicone coated PET liner for easy application. Thin carrier film gives excellent conformability Strong adhesion to silicone surfaces Red color provides splice visibility Chemical and temperature resistant Single liner allows easy application Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 45 oz/in (12.50 N/25mm) Product Thickness (Total) 3.50 mils (0.089 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 42 oz (1191 g)

PolySil™ S3405-2DCSW is a red, polyester (PET) film supported, double coated silicone adhesive tape. The product is designed for high-performance applications requiring temperature resistance and excellent bond strength to low surface energy substrates. The tape is supplied on a two side fluorosilicone coated PET liner for easy application.

  • Thin carrier film gives excellent conformability
  • Strong adhesion to silicone surfaces
  • Red color provides splice visibility
  • Chemical and temperature resistant
  • Single liner allows easy application

Maximum Service Temperature

350°F (177°C)

Minimum Service Temperature

-60°F (-51°C)

Peel Adhesion

45 oz/in (12.50 N/25mm)

Product Thickness (Total)

3.50 mils (0.089 mm)

Shear Adhesion

168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)

Tack

42 oz (1191 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number S3405-2DCSW
Product Name S3405-2DCSW – Polysil Red Double Coated Silicone Adhesive Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Red
Backing Polyester
Adhesive Double- Sided; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2508722-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Kwiky Dot™ Discs - KD04000 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details