3M 3M Scotch 3771 White Printed Box Sealing Tape - Pattern/Text = IF SEAL IS BROKEN CHECK CONTENTS BEFORE ACCEPTING - 48 mm Width x 914 m Length - 1.9 mil Thick - 72303 70006183415

Description
3M Scotch 3771 white printed box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. These printed box sealing tapes often have a pattern or text on them for clear marking and identification. This product is labeled with IF SEAL IS BROKEN CHECK CONTENTS BEFORE ACCEPTING. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This printed box sealing tape has a 1.9 mil thickness.
Description
3M Scotch 3771 white printed box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. These printed box sealing tapes often have a pattern or text on them for clear marking and identification. This product is labeled with IF SEAL IS BROKEN CHECK CONTENTS BEFORE ACCEPTING. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This printed box sealing tape has a 1.9 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 3771 White Printed Box Sealing Tape - Pattern/Text = IF SEAL IS BROKEN CHECK CONTENTS BEFORE ACCEPTING - 48 mm Width x 914 m Length - 1.9 mil Thick - 72303 - 021200-72303 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 3771 White Printed Box Sealing Tape - Pattern/Text = IF SEAL IS BROKEN CHECK CONTENTS BEFORE ACCEPTING - 48 mm Width x 914 m Length - 1.9 mil Thick - 72303
021200-72303
3M Scotch 3771 White Printed Box Sealing Tape - Pattern/Text = IF SEAL IS BROKEN CHECK CONTENTS BEFORE ACCEPTING - 48 mm Width x 914 m Length - 1.9 mil Thick - 72303 021200-72303
3M Scotch 3771 white printed box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. These printed box sealing tapes often have a pattern or text on them for clear marking and identification. This product is labeled with IF SEAL IS BROKEN CHECK CONTENTS BEFORE ACCEPTING. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This printed box sealing tape has a 1.9 mil thickness.

3M Scotch 3771 white printed box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. These printed box sealing tapes often have a pattern or text on them for clear marking and identification. This product is labeled with IF SEAL IS BROKEN CHECK CONTENTS BEFORE ACCEPTING. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This printed box sealing tape has a 1.9 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-72303
Product Name 3M Scotch 3771 White Printed Box Sealing Tape - Pattern/Text = IF SEAL IS BROKEN CHECK CONTENTS BEFORE ACCEPTING - 48 mm Width x 914 m Length - 1.9 mil Thick - 72303
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Industrial Polyethylene Temp Surface Protection - 31825 - Budnick Converting, Inc.
Specs
Features Protective
Peel 0.3125 lbs/in (0.5473 N/cm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details