3M 3M Scotch 375 Clear Standard Box Sealing Tape - 48 mm Width x 1500 m Length - 3.1 mil Thick - 72410 70006183019

Description
3M Scotch 375 clear standard box sealing tape comes in a 48 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 3 rolls per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.1 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 375 clear standard box sealing tape comes in a 48 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 3 rolls per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.1 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 375 Clear Standard Box Sealing Tape - 48 mm Width x 1500 m Length - 3.1 mil Thick - 72410 - 021200-72410 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 375 Clear Standard Box Sealing Tape - 48 mm Width x 1500 m Length - 3.1 mil Thick - 72410
021200-72410
3M Scotch 375 Clear Standard Box Sealing Tape - 48 mm Width x 1500 m Length - 3.1 mil Thick - 72410 021200-72410
3M Scotch 375 clear standard box sealing tape comes in a 48 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 3 rolls per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.1 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 375 clear standard box sealing tape comes in a 48 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 3 rolls per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.1 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-72410
Product Name 3M Scotch 375 Clear Standard Box Sealing Tape - 48 mm Width x 1500 m Length - 3.1 mil Thick - 72410
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 677034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Bronze
Width 1.89 inches (48 mm)
Thickness 0.0016 inches (0.0410 mm)
View Details
TartanT Box Sealing Tape - 369 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; TartanT Box Sealing Tape
Thickness 0.0016 inches (0.0406 mm)
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details