3M 3M 4462 White Foam Mounting Tape - 1/2 in Width x 72 yd Length - 1/32 in Thick - 24313 70006178803

Description
3M 4462 white foam mounting tape comes in a 1/2 in width, 72 yd length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.
Description
3M 4462 white foam mounting tape comes in a 1/2 in width, 72 yd length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4462 White Foam Mounting Tape - 1/2 in Width x 72 yd Length - 1/32 in Thick - 24313 - 021200-24313 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4462 White Foam Mounting Tape - 1/2 in Width x 72 yd Length - 1/32 in Thick - 24313
021200-24313
3M 4462 White Foam Mounting Tape - 1/2 in Width x 72 yd Length - 1/32 in Thick - 24313 021200-24313
3M 4462 white foam mounting tape comes in a 1/2 in width, 72 yd length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

3M 4462 white foam mounting tape comes in a 1/2 in width, 72 yd length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-24313
Product Name 3M 4462 White Foam Mounting Tape - 1/2 in Width x 72 yd Length - 1/32 in Thick - 24313
Type Transfer
Color White
Width 0.5000 inches (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 6861094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Clear
Width 0.2362 inches (6 mm)
View Details
High Modulous PTFE Tape - 2285-2 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; High Modulous PTFE Tape
Thickness 0.0035 inches (0.0889 mm)
Adhesive PTFE - Hi Modulous
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details