3M 3M VHB 4622 White Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 36 yd Length - 45 mil Thick - 26114 70006193836

Description
3M VHB 4622 white foam bonding VHB very high bond tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.
Description
3M VHB 4622 white foam bonding VHB very high bond tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB 4622 White Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 36 yd Length - 45 mil Thick - 26114 - 021200-26114 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB 4622 White Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 36 yd Length - 45 mil Thick - 26114
021200-26114
3M VHB 4622 White Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 36 yd Length - 45 mil Thick - 26114 021200-26114
3M VHB 4622 white foam bonding VHB very high bond tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

3M VHB 4622 white foam bonding VHB very high bond tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-26114
Product Name 3M VHB 4622 White Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 36 yd Length - 45 mil Thick - 26114
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyester High Temperature Masking Tape - MCT-620-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyester
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 2.56E-4 inches (0.0065 mm)
View Details