3M 3M Scotch 3781 Clear Standard Box Sealing Tape - 48 mm Width x 1500 m Length - 1.9 mil Thick - 72185 70006191913

Description
3M Scotch 3781 clear standard box sealing tape comes in a 48 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.9 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 3781 clear standard box sealing tape comes in a 48 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.9 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 3781 Clear Standard Box Sealing Tape - 48 mm Width x 1500 m Length - 1.9 mil Thick - 72185 - 021200-72185 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 3781 Clear Standard Box Sealing Tape - 48 mm Width x 1500 m Length - 1.9 mil Thick - 72185
021200-72185
3M Scotch 3781 Clear Standard Box Sealing Tape - 48 mm Width x 1500 m Length - 1.9 mil Thick - 72185 021200-72185
3M Scotch 3781 clear standard box sealing tape comes in a 48 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.9 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 3781 clear standard box sealing tape comes in a 48 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.9 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-72185
Product Name 3M Scotch 3781 Clear Standard Box Sealing Tape - 48 mm Width x 1500 m Length - 1.9 mil Thick - 72185
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Abatement Duct Tape - 244 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0100 inches (0.2540 mm)
Adhesive Polyethylene Coated Cloth
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details