3M 3M 5453 Brown Slick Surface Tape - 2 1/2 in Width x 36 yd Length - 8.2 mil Thick - 30169 70006211299

Description
3M 5453 brown slick surface tape comes in a 2 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 175 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 8.2 mil thickness.
Description
3M 5453 brown slick surface tape comes in a 2 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 175 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 8.2 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5453 Brown Slick Surface Tape - 2 1/2 in Width x 36 yd Length - 8.2 mil Thick - 30169 - 021200-30169 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5453 Brown Slick Surface Tape - 2 1/2 in Width x 36 yd Length - 8.2 mil Thick - 30169
021200-30169
3M 5453 Brown Slick Surface Tape - 2 1/2 in Width x 36 yd Length - 8.2 mil Thick - 30169 021200-30169
3M 5453 brown slick surface tape comes in a 2 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 175 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 8.2 mil thickness.

3M 5453 brown slick surface tape comes in a 2 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 175 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 8.2 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-30169
Product Name 3M 5453 Brown Slick Surface Tape - 2 1/2 in Width x 36 yd Length - 8.2 mil Thick - 30169
Color Brown
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Polyimide Film - 303 - ESD - Budnick Converting, Inc.
Specs
Type Adhesive; Anti Static Polyimide Film
Thickness 0.0025 inches (0.0635 mm)
Adhesive Polyimide
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details