3M 3M Scotch 372 Tan Standard Box Sealing Tape - 48 mm Width x 100 m Length - 2.2 mil Thick - 73077 70006181666

Description
3M Scotch 372 tan standard box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per box, 6 boxes per case. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.2 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 372 tan standard box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per box, 6 boxes per case. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.2 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 372 Tan Standard Box Sealing Tape - 48 mm Width x 100 m Length - 2.2 mil Thick - 73077 - 021200-73077 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 372 Tan Standard Box Sealing Tape - 48 mm Width x 100 m Length - 2.2 mil Thick - 73077
021200-73077
3M Scotch 372 Tan Standard Box Sealing Tape - 48 mm Width x 100 m Length - 2.2 mil Thick - 73077 021200-73077
3M Scotch 372 tan standard box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per box, 6 boxes per case. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.2 mil thickness. In addition to the other properties this product is moisture-resistant.

3M Scotch 372 tan standard box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per box, 6 boxes per case. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.2 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-73077
Product Name 3M Scotch 372 Tan Standard Box Sealing Tape - 48 mm Width x 100 m Length - 2.2 mil Thick - 73077
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 4439799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
Width 0.4724 inches (12 mm)
View Details
3 mil Polyethylene Surface Protection - 3188 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details