3M 3M 450EK Clear Transfer Tape - 1 in Width x 600 yd Length - 1 mil Thick - Extensible Kraft Paper Liner - 38587 70006243128

Description
3M 450EK clear transfer tape comes in a 1 in width, 600 yd length, uses an acrylic adhesive and is packaged 9 per case. Can be used in the following temperature range: -40 F to +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 1 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of extensible kraft paper.
Description
3M 450EK clear transfer tape comes in a 1 in width, 600 yd length, uses an acrylic adhesive and is packaged 9 per case. Can be used in the following temperature range: -40 F to +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 1 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of extensible kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 450EK Clear Transfer Tape - 1 in Width x 600 yd Length - 1 mil Thick - Extensible Kraft Paper Liner - 38587 - 021200-38587 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 450EK Clear Transfer Tape - 1 in Width x 600 yd Length - 1 mil Thick - Extensible Kraft Paper Liner - 38587
021200-38587
3M 450EK Clear Transfer Tape - 1 in Width x 600 yd Length - 1 mil Thick - Extensible Kraft Paper Liner - 38587 021200-38587
3M 450EK clear transfer tape comes in a 1 in width, 600 yd length, uses an acrylic adhesive and is packaged 9 per case. Can be used in the following temperature range: -40 F to +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 1 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of extensible kraft paper.

3M 450EK clear transfer tape comes in a 1 in width, 600 yd length, uses an acrylic adhesive and is packaged 9 per case. Can be used in the following temperature range: -40 F to +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 1 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of extensible kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-38587
Product Name 3M 450EK Clear Transfer Tape - 1 in Width x 600 yd Length - 1 mil Thick - Extensible Kraft Paper Liner - 38587
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyimide
View Details