3M 3M Scotch 3743 Clear Standard Box Sealing Tape - 72 mm Width x 50 m Length - 2.6 mil Thick - 72422 70006183134

Description
3M Scotch 3743 clear standard box sealing tape comes in a 72 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls per box, 6 boxes per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.6 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 3743 clear standard box sealing tape comes in a 72 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls per box, 6 boxes per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 3743 Clear Standard Box Sealing Tape - 72 mm Width x 50 m Length - 2.6 mil Thick - 72422 - 021200-72422 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 3743 Clear Standard Box Sealing Tape - 72 mm Width x 50 m Length - 2.6 mil Thick - 72422
021200-72422
3M Scotch 3743 Clear Standard Box Sealing Tape - 72 mm Width x 50 m Length - 2.6 mil Thick - 72422 021200-72422
3M Scotch 3743 clear standard box sealing tape comes in a 72 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls per box, 6 boxes per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 3743 clear standard box sealing tape comes in a 72 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls per box, 6 boxes per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-72422
Product Name 3M Scotch 3743 Clear Standard Box Sealing Tape - 72 mm Width x 50 m Length - 2.6 mil Thick - 72422
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-1.5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.5 inches (38.1 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details