3M 3M Scotch 3775 White Printed Box Sealing Tape - Pattern/Text = MIXED MERCHANDISE ENCLOSED - 48 mm Width x 100 m Length - 1.9 mil Thick - 72458 70006183514

Description
3M Scotch 3775 white printed box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. These printed box sealing tapes often have a pattern or text on them for clear marking and identification. This product is labeled with MIXED MERCHANDISE ENCLOSED. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This printed box sealing tape has a 1.9 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 3775 white printed box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. These printed box sealing tapes often have a pattern or text on them for clear marking and identification. This product is labeled with MIXED MERCHANDISE ENCLOSED. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This printed box sealing tape has a 1.9 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 3775 White Printed Box Sealing Tape - Pattern/Text = MIXED MERCHANDISE ENCLOSED - 48 mm Width x 100 m Length - 1.9 mil Thick - 72458 - 021200-72458 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 3775 White Printed Box Sealing Tape - Pattern/Text = MIXED MERCHANDISE ENCLOSED - 48 mm Width x 100 m Length - 1.9 mil Thick - 72458
021200-72458
3M Scotch 3775 White Printed Box Sealing Tape - Pattern/Text = MIXED MERCHANDISE ENCLOSED - 48 mm Width x 100 m Length - 1.9 mil Thick - 72458 021200-72458
3M Scotch 3775 white printed box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. These printed box sealing tapes often have a pattern or text on them for clear marking and identification. This product is labeled with MIXED MERCHANDISE ENCLOSED. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This printed box sealing tape has a 1.9 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 3775 white printed box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. These printed box sealing tapes often have a pattern or text on them for clear marking and identification. This product is labeled with MIXED MERCHANDISE ENCLOSED. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This printed box sealing tape has a 1.9 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-72458
Product Name 3M Scotch 3775 White Printed Box Sealing Tape - Pattern/Text = MIXED MERCHANDISE ENCLOSED - 48 mm Width x 100 m Length - 1.9 mil Thick - 72458
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Acrylic Carton Sealing Tape - 271 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Acrylic Carton Sealing Tape
Thickness 0.0019 inches (0.0483 mm)
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details