3M 3M 8641-36118 Aerospace Tape - 12 in Width x 36 yd Length - 0.041 in Thick - 26859 70006210408

Description
3M 8641-36118 aerospace tape comes in a 12 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Provides a tensile strength of 93 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.041 in thickness. This aerospace tape meets the following standards: AS9100.
Description
3M 8641-36118 aerospace tape comes in a 12 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Provides a tensile strength of 93 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.041 in thickness. This aerospace tape meets the following standards: AS9100.

Suppliers

Company
Product
Description
Supplier Links
3M 8641-36118 Aerospace Tape - 12 in Width x 36 yd Length - 0.041 in Thick - 26859 - 021200-26859 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8641-36118 Aerospace Tape - 12 in Width x 36 yd Length - 0.041 in Thick - 26859
021200-26859
3M 8641-36118 Aerospace Tape - 12 in Width x 36 yd Length - 0.041 in Thick - 26859 021200-26859
3M 8641-36118 aerospace tape comes in a 12 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Provides a tensile strength of 93 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.041 in thickness. This aerospace tape meets the following standards: AS9100.

3M 8641-36118 aerospace tape comes in a 12 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Provides a tensile strength of 93 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.041 in thickness. This aerospace tape meets the following standards: AS9100.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-26859
Product Name 3M 8641-36118 Aerospace Tape - 12 in Width x 36 yd Length - 0.041 in Thick - 26859
Width 12 inches (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Co-Extruded Polyethylene Protective Tape - 25A25 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0025 inches (0.0635 mm)
View Details