3M 3M Scotch 3723 Clear Cold Temperature Box Sealing Tape - 48 mm Width x 50 m Length - 3 mil Thick - 72412 70006183035

Description
3M Scotch 3723 clear cold temperature box sealing tape comes in a 48 mm width, 50 m length, uses a rubber adhesive and is packaged 36 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cold temperature box sealing tape has a 3 mil thickness. In addition to the other properties this product is cold temperatures.
Description
3M Scotch 3723 clear cold temperature box sealing tape comes in a 48 mm width, 50 m length, uses a rubber adhesive and is packaged 36 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cold temperature box sealing tape has a 3 mil thickness. In addition to the other properties this product is cold temperatures.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 3723 Clear Cold Temperature Box Sealing Tape - 48 mm Width x 50 m Length - 3 mil Thick - 72412 - 021200-72412 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 3723 Clear Cold Temperature Box Sealing Tape - 48 mm Width x 50 m Length - 3 mil Thick - 72412
021200-72412
3M Scotch 3723 Clear Cold Temperature Box Sealing Tape - 48 mm Width x 50 m Length - 3 mil Thick - 72412 021200-72412
3M Scotch 3723 clear cold temperature box sealing tape comes in a 48 mm width, 50 m length, uses a rubber adhesive and is packaged 36 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cold temperature box sealing tape has a 3 mil thickness. In addition to the other properties this product is cold temperatures.

3M Scotch 3723 clear cold temperature box sealing tape comes in a 48 mm width, 50 m length, uses a rubber adhesive and is packaged 36 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cold temperature box sealing tape has a 3 mil thickness. In addition to the other properties this product is cold temperatures.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-72412
Product Name 3M Scotch 3723 Clear Cold Temperature Box Sealing Tape - 48 mm Width x 50 m Length - 3 mil Thick - 72412
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-7/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.8740 inches (22.2 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details