3M 3M Cushion-Mount 1040 White Flexographic Plate Mounting Tape - 54 in Width x 50 ft Length - 0.04 in Thick - Kraft Paper Liner - 38355 70006230505

Description
3M Cushion-Mount 1040 white flexographic plate mounting tape comes in a 54 in width, 50 ft length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.04 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M Cushion-Mount 1040 white flexographic plate mounting tape comes in a 54 in width, 50 ft length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.04 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M Cushion-Mount 1040 White Flexographic Plate Mounting Tape - 54 in Width x 50 ft Length - 0.04 in Thick - Kraft Paper Liner - 38355 - 021200-38355 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cushion-Mount 1040 White Flexographic Plate Mounting Tape - 54 in Width x 50 ft Length - 0.04 in Thick - Kraft Paper Liner - 38355
021200-38355
3M Cushion-Mount 1040 White Flexographic Plate Mounting Tape - 54 in Width x 50 ft Length - 0.04 in Thick - Kraft Paper Liner - 38355 021200-38355
3M Cushion-Mount 1040 white flexographic plate mounting tape comes in a 54 in width, 50 ft length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.04 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M Cushion-Mount 1040 white flexographic plate mounting tape comes in a 54 in width, 50 ft length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.04 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-38355
Product Name 3M Cushion-Mount 1040 White Flexographic Plate Mounting Tape - 54 in Width x 50 ft Length - 0.04 in Thick - Kraft Paper Liner - 38355
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Embossed Tin-Plated Copper Foil - 1345 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0040 inches (0.1016 mm)
Adhesive Copper
View Details