3M 3M Scotch 355 Clear Standard Box Sealing Tape - 48 mm Width x 50 m Length - 3.4 mil Thick - 72330 70006182201

Description
3M Scotch 355 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses a rubber adhesive and is packaged 6 rolls per inner box, 36 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 355 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses a rubber adhesive and is packaged 6 rolls per inner box, 36 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 355 Clear Standard Box Sealing Tape - 48 mm Width x 50 m Length - 3.4 mil Thick - 72330 - 021200-72330 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 355 Clear Standard Box Sealing Tape - 48 mm Width x 50 m Length - 3.4 mil Thick - 72330
021200-72330
3M Scotch 355 Clear Standard Box Sealing Tape - 48 mm Width x 50 m Length - 3.4 mil Thick - 72330 021200-72330
3M Scotch 355 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses a rubber adhesive and is packaged 6 rolls per inner box, 36 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.

3M Scotch 355 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses a rubber adhesive and is packaged 6 rolls per inner box, 36 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-72330
Product Name 3M Scotch 355 Clear Standard Box Sealing Tape - 48 mm Width x 50 m Length - 3.4 mil Thick - 72330
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8772523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
Adhesive Transfer - 1666 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0020 inches (0.0508 mm)
Peel 3.5 lbs/in (6.13 N/cm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details