3M 3M Scotch 355 Tan Standard Box Sealing Tape - 36 mm Width x 50 m Length - 3.4 mil Thick - 06650 70006182151

Description
3M Scotch 355 tan standard box sealing tape comes in a 36 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 48 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 355 tan standard box sealing tape comes in a 36 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 48 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 355 Tan Standard Box Sealing Tape - 36 mm Width x 50 m Length - 3.4 mil Thick - 06650 - 051131-06650 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 355 Tan Standard Box Sealing Tape - 36 mm Width x 50 m Length - 3.4 mil Thick - 06650
051131-06650
3M Scotch 355 Tan Standard Box Sealing Tape - 36 mm Width x 50 m Length - 3.4 mil Thick - 06650 051131-06650
3M Scotch 355 tan standard box sealing tape comes in a 36 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 48 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.

3M Scotch 355 tan standard box sealing tape comes in a 36 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 48 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-06650
Product Name 3M Scotch 355 Tan Standard Box Sealing Tape - 36 mm Width x 50 m Length - 3.4 mil Thick - 06650
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
PTFE Glass Fabric - 132-3 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type PTFE Glass Fabric
Thickness 0.0030 inches (0.0762 mm)
Adhesive Fiberglass
View Details