3M 3M Scotch 351 Clear Standard Box Sealing Tape - 72 mm Width x 50 m Length - 3.4 mil Thick - 72319 70006182078

Description
3M Scotch 351 clear standard box sealing tape comes in a 72 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is hot temperatures.
Description
3M Scotch 351 clear standard box sealing tape comes in a 72 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is hot temperatures.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 351 Clear Standard Box Sealing Tape - 72 mm Width x 50 m Length - 3.4 mil Thick - 72319 - 021200-72319 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 351 Clear Standard Box Sealing Tape - 72 mm Width x 50 m Length - 3.4 mil Thick - 72319
021200-72319
3M Scotch 351 Clear Standard Box Sealing Tape - 72 mm Width x 50 m Length - 3.4 mil Thick - 72319 021200-72319
3M Scotch 351 clear standard box sealing tape comes in a 72 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is hot temperatures.

3M Scotch 351 clear standard box sealing tape comes in a 72 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is hot temperatures.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-72319
Product Name 3M Scotch 351 Clear Standard Box Sealing Tape - 72 mm Width x 50 m Length - 3.4 mil Thick - 72319
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Packing Tapes - 692621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Brown
Width 1.97 inches (50 mm)
Thickness 0.0020 inches (0.0500 mm)
View Details
Co-Extruded Multi-Polymer Tape - 2A04 - Budnick Converting, Inc.
Specs
Type Adhesive; Co-Extruded Multi-Polymer Tape
Thickness 0.0020 inches (0.0508 mm)
Adhesive Co-Extruded Multi-Polymer Tape
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details