3M 3M 4462 Black Foam Mounting Tape - 3/4 in Width x 72 yd Length - 1/32 in Thick - 30415 70006210762

Description
3M 4462 black foam mounting tape comes in a 3/4 in width, 72 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.
Description
3M 4462 black foam mounting tape comes in a 3/4 in width, 72 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4462 Black Foam Mounting Tape - 3/4 in Width x 72 yd Length - 1/32 in Thick - 30415 - 021200-30415 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4462 Black Foam Mounting Tape - 3/4 in Width x 72 yd Length - 1/32 in Thick - 30415
021200-30415
3M 4462 Black Foam Mounting Tape - 3/4 in Width x 72 yd Length - 1/32 in Thick - 30415 021200-30415
3M 4462 black foam mounting tape comes in a 3/4 in width, 72 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

3M 4462 black foam mounting tape comes in a 3/4 in width, 72 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-30415
Product Name 3M 4462 Black Foam Mounting Tape - 3/4 in Width x 72 yd Length - 1/32 in Thick - 30415
Type Transfer
Color Black
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Unsinter PTFE 35 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0014 inches (0.0350 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Foam Tapes - 289041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 0.9843 inches (25 mm)
View Details