3M 3M VHB F9460PC Clear Transfer VHB Very High Bond Tape - 12 in Width x 60 yd Length - 2 mil Thick - 37732 70006226842

Description
3M VHB F9460PC clear transfer VHB very high bond tape comes in a 12 in width, 60 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -40 F to +500 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 2 mil thickness.
Description
3M VHB F9460PC clear transfer VHB very high bond tape comes in a 12 in width, 60 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -40 F to +500 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 2 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB F9460PC Clear Transfer VHB Very High Bond Tape - 12 in Width x 60 yd Length - 2 mil Thick - 37732 - 021200-37732 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB F9460PC Clear Transfer VHB Very High Bond Tape - 12 in Width x 60 yd Length - 2 mil Thick - 37732
021200-37732
3M VHB F9460PC Clear Transfer VHB Very High Bond Tape - 12 in Width x 60 yd Length - 2 mil Thick - 37732 021200-37732
3M VHB F9460PC clear transfer VHB very high bond tape comes in a 12 in width, 60 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -40 F to +500 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 2 mil thickness.

3M VHB F9460PC clear transfer VHB very high bond tape comes in a 12 in width, 60 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -40 F to +500 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 2 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-37732
Product Name 3M VHB F9460PC Clear Transfer VHB Very High Bond Tape - 12 in Width x 60 yd Length - 2 mil Thick - 37732
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Tapes - 2231078 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Red
Width 0.4724 inches (12 mm)
View Details
Lithographers' Tape - 4156 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Lithographers' Tape
Thickness 0.0024 inches (0.0610 mm)
Adhesive Cellophane
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details