3M 3M 4658F Clear Foam Mounting Tape - 3/4 in Width x 27 yd Length - 1/32 in Thick - 38547 70006242898

Description
3M 4658F clear foam mounting tape comes in a 3/4 in width, 27 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +175 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.
Description
3M 4658F clear foam mounting tape comes in a 3/4 in width, 27 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +175 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4658F Clear Foam Mounting Tape - 3/4 in Width x 27 yd Length - 1/32 in Thick - 38547 - 021200-38547 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4658F Clear Foam Mounting Tape - 3/4 in Width x 27 yd Length - 1/32 in Thick - 38547
021200-38547
3M 4658F Clear Foam Mounting Tape - 3/4 in Width x 27 yd Length - 1/32 in Thick - 38547 021200-38547
3M 4658F clear foam mounting tape comes in a 3/4 in width, 27 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +175 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

3M 4658F clear foam mounting tape comes in a 3/4 in width, 27 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +175 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-38547
Product Name 3M 4658F Clear Foam Mounting Tape - 3/4 in Width x 27 yd Length - 1/32 in Thick - 38547
Type Transfer
Color Clear
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-1/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.2520 inches (6.4 mm)
Carrier / Backing Polyimide
View Details