3M 3M 5490 Gray Slick Surface Tape - 10 in Width x 36 yd Length - 3.5 mil Thick - 26877 70006197753

Description
3M 5490 gray slick surface tape comes in a 10 in width, 36 yd length, uses a silicone adhesive and is packaged 1 roll per box. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.5 mil thickness.
Description
3M 5490 gray slick surface tape comes in a 10 in width, 36 yd length, uses a silicone adhesive and is packaged 1 roll per box. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.5 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5490 Gray Slick Surface Tape - 10 in Width x 36 yd Length - 3.5 mil Thick - 26877 - 021200-26877 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5490 Gray Slick Surface Tape - 10 in Width x 36 yd Length - 3.5 mil Thick - 26877
021200-26877
3M 5490 Gray Slick Surface Tape - 10 in Width x 36 yd Length - 3.5 mil Thick - 26877 021200-26877
3M 5490 gray slick surface tape comes in a 10 in width, 36 yd length, uses a silicone adhesive and is packaged 1 roll per box. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.5 mil thickness.

3M 5490 gray slick surface tape comes in a 10 in width, 36 yd length, uses a silicone adhesive and is packaged 1 roll per box. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.5 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-26877
Product Name 3M 5490 Gray Slick Surface Tape - 10 in Width x 36 yd Length - 3.5 mil Thick - 26877
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

UHMW Tape - 2302-5R - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; UHMW Tape
Thickness 0.0065 inches (0.1651 mm)
Adhesive Polyolefin
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details