3M 3M 363 Aluminum Tape - 3/4 in Width x 36 yd Length - 7.3 mil Total Thickness - 42850 70006220563

Description
3M 363 aluminum tape comes in a 3/4 in width, 36 yd length, uses a silicone adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -65 F to +600 F. Provides a tensile strength of 135 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.3 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).
Description
3M 363 aluminum tape comes in a 3/4 in width, 36 yd length, uses a silicone adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -65 F to +600 F. Provides a tensile strength of 135 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.3 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).

Suppliers

Company
Product
Description
Supplier Links
3M 363 Aluminum Tape - 3/4 in Width x 36 yd Length - 7.3 mil Total Thickness - 42850 - 021200-42850 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 363 Aluminum Tape - 3/4 in Width x 36 yd Length - 7.3 mil Total Thickness - 42850
021200-42850
3M 363 Aluminum Tape - 3/4 in Width x 36 yd Length - 7.3 mil Total Thickness - 42850 021200-42850
3M 363 aluminum tape comes in a 3/4 in width, 36 yd length, uses a silicone adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -65 F to +600 F. Provides a tensile strength of 135 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.3 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).

3M 363 aluminum tape comes in a 3/4 in width, 36 yd length, uses a silicone adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -65 F to +600 F. Provides a tensile strength of 135 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.3 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-42850
Product Name 3M 363 Aluminum Tape - 3/4 in Width x 36 yd Length - 7.3 mil Total Thickness - 42850
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Visibility Tapes - 2197910 - RS Components, Ltd.
Specs
Features Reflective
Color Red/white
Width 1.97 inches (50 mm)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details