3M 3M Scotch 862 Clear Filament Strapping Tape - 48 mm Width x 55 m Length - 4.6 mil Thick - 73085 70006181740

Description
3M Scotch 862 clear filament strapping tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 120 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4.6 mil thickness. In addition to the other properties this product is scuff-resistant.
Description
3M Scotch 862 clear filament strapping tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 120 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4.6 mil thickness. In addition to the other properties this product is scuff-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 862 Clear Filament Strapping Tape - 48 mm Width x 55 m Length - 4.6 mil Thick - 73085 - 021200-73085 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 862 Clear Filament Strapping Tape - 48 mm Width x 55 m Length - 4.6 mil Thick - 73085
021200-73085
3M Scotch 862 Clear Filament Strapping Tape - 48 mm Width x 55 m Length - 4.6 mil Thick - 73085 021200-73085
3M Scotch 862 clear filament strapping tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 120 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4.6 mil thickness. In addition to the other properties this product is scuff-resistant.

3M Scotch 862 clear filament strapping tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 120 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4.6 mil thickness. In addition to the other properties this product is scuff-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-73085
Product Name 3M Scotch 862 Clear Filament Strapping Tape - 48 mm Width x 55 m Length - 4.6 mil Thick - 73085
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Gaffer Tapes - 2498375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Black
Width 1.89 inches (48 mm)
Thickness 0.1181 inches (3 mm)
View Details
Acrylic Carton Sealing Tape - 271 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Acrylic Carton Sealing Tape
Thickness 0.0019 inches (0.0483 mm)
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details