3M 3M 5419 Gold Static Control Tape - 1/4 in Width x 36 yd Length - 2.7 mil Thick - 38850 70006212966

Description
3M 5419 gold static control tape comes in a 1/4 in width, 36 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 33 lb/in. This product is a single-sided adhesive static control tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static control tape has a 2.7 mil thickness. This static control tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), RoHS 2002/95/EC, RoHS 2005/618/EC, TSCA.
Description
3M 5419 gold static control tape comes in a 1/4 in width, 36 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 33 lb/in. This product is a single-sided adhesive static control tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static control tape has a 2.7 mil thickness. This static control tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), RoHS 2002/95/EC, RoHS 2005/618/EC, TSCA.

Suppliers

Company
Product
Description
Supplier Links
3M 5419 Gold Static Control Tape - 1/4 in Width x 36 yd Length - 2.7 mil Thick - 38850 - 021200-38850 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5419 Gold Static Control Tape - 1/4 in Width x 36 yd Length - 2.7 mil Thick - 38850
021200-38850
3M 5419 Gold Static Control Tape - 1/4 in Width x 36 yd Length - 2.7 mil Thick - 38850 021200-38850
3M 5419 gold static control tape comes in a 1/4 in width, 36 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 33 lb/in. This product is a single-sided adhesive static control tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static control tape has a 2.7 mil thickness. This static control tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), RoHS 2002/95/EC, RoHS 2005/618/EC, TSCA.

3M 5419 gold static control tape comes in a 1/4 in width, 36 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 33 lb/in. This product is a single-sided adhesive static control tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static control tape has a 2.7 mil thickness. This static control tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), RoHS 2002/95/EC, RoHS 2005/618/EC, TSCA.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 021200-38850
Product Name 3M 5419 Gold Static Control Tape - 1/4 in Width x 36 yd Length - 2.7 mil Thick - 38850
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 4439834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
Width 1.89 inches (48 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material PET; Polyester; Plastic / Polymer
Adhesive Polyester Type
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details