3M 3M 9974B Blue Splicing & Core Starting Tape - 1 1/2 in Width x 60 yd Length - 3 mil Thick - Repulpable Paper Liner - 24990 70006192978

Description
3M 9974B blue splicing & core starting tape comes in a 1 1/2 in width, 60 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).
Description
3M 9974B blue splicing & core starting tape comes in a 1 1/2 in width, 60 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Suppliers

Company
Product
Description
Supplier Links
3M 9974B Blue Splicing & Core Starting Tape - 1 1/2 in Width x 60 yd Length - 3 mil Thick - Repulpable Paper Liner - 24990 - 021200-24990 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9974B Blue Splicing & Core Starting Tape - 1 1/2 in Width x 60 yd Length - 3 mil Thick - Repulpable Paper Liner - 24990
021200-24990
3M 9974B Blue Splicing & Core Starting Tape - 1 1/2 in Width x 60 yd Length - 3 mil Thick - Repulpable Paper Liner - 24990 021200-24990
3M 9974B blue splicing & core starting tape comes in a 1 1/2 in width, 60 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

3M 9974B blue splicing & core starting tape comes in a 1 1/2 in width, 60 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-24990
Product Name 3M 9974B Blue Splicing & Core Starting Tape - 1 1/2 in Width x 60 yd Length - 3 mil Thick - Repulpable Paper Liner - 24990
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Shiled tape ALPET series - ALPET1012 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 9.84E-4 inches (0.0250 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details