3M 3M Scotch 3734 Tan Printed Box Sealing Tape - Pattern/Text = FRAGILE, HANDLE WITH CARE - 48 mm Width x 50 m Length - 2.5 mil Thick - 72417 70006183084

Description
3M Scotch 3734 tan printed box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. These printed box sealing tapes often have a pattern or text on them for clear marking and identification. This product is labeled with FRAGILE, HANDLE WITH CARE. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This printed box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 3734 tan printed box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. These printed box sealing tapes often have a pattern or text on them for clear marking and identification. This product is labeled with FRAGILE, HANDLE WITH CARE. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This printed box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 3734 Tan Printed Box Sealing Tape - Pattern/Text = FRAGILE, HANDLE WITH CARE - 48 mm Width x 50 m Length - 2.5 mil Thick - 72417 - 021200-72417 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 3734 Tan Printed Box Sealing Tape - Pattern/Text = FRAGILE, HANDLE WITH CARE - 48 mm Width x 50 m Length - 2.5 mil Thick - 72417
021200-72417
3M Scotch 3734 Tan Printed Box Sealing Tape - Pattern/Text = FRAGILE, HANDLE WITH CARE - 48 mm Width x 50 m Length - 2.5 mil Thick - 72417 021200-72417
3M Scotch 3734 tan printed box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. These printed box sealing tapes often have a pattern or text on them for clear marking and identification. This product is labeled with FRAGILE, HANDLE WITH CARE. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This printed box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 3734 tan printed box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. These printed box sealing tapes often have a pattern or text on them for clear marking and identification. This product is labeled with FRAGILE, HANDLE WITH CARE. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This printed box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-72417
Product Name 3M Scotch 3734 Tan Printed Box Sealing Tape - Pattern/Text = FRAGILE, HANDLE WITH CARE - 48 mm Width x 50 m Length - 2.5 mil Thick - 72417
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details