3M 3M 5481 Gray Slick Surface Tape - 6 in Width x 36 yd Length - 6.8 mil Thick - 30434 70006210960

Description
3M 5481 gray slick surface tape comes in a 6 in width, 36 yd length, uses a silicone adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 49 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.8 mil thickness.
Description
3M 5481 gray slick surface tape comes in a 6 in width, 36 yd length, uses a silicone adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 49 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.8 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5481 Gray Slick Surface Tape - 6 in Width x 36 yd Length - 6.8 mil Thick - 30434 - 021200-30434 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5481 Gray Slick Surface Tape - 6 in Width x 36 yd Length - 6.8 mil Thick - 30434
021200-30434
3M 5481 Gray Slick Surface Tape - 6 in Width x 36 yd Length - 6.8 mil Thick - 30434 021200-30434
3M 5481 gray slick surface tape comes in a 6 in width, 36 yd length, uses a silicone adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 49 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.8 mil thickness.

3M 5481 gray slick surface tape comes in a 6 in width, 36 yd length, uses a silicone adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 49 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.8 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-30434
Product Name 3M 5481 Gray Slick Surface Tape - 6 in Width x 36 yd Length - 6.8 mil Thick - 30434
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.3740 inches (9.5 mm)
Carrier / Backing Polyimide
View Details