3M 3M VHB 4950 White Foam Bonding VHB Very High Bond Tape - 3 in Width x 36 yd Length - 45 mil Thick - 39304 70006241049

Description
3M VHB 4950 white foam bonding VHB very high bond tape comes in a 3 in width, 36 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.
Description
3M VHB 4950 white foam bonding VHB very high bond tape comes in a 3 in width, 36 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB 4950 White Foam Bonding VHB Very High Bond Tape - 3 in Width x 36 yd Length - 45 mil Thick - 39304 - 021200-39304 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB 4950 White Foam Bonding VHB Very High Bond Tape - 3 in Width x 36 yd Length - 45 mil Thick - 39304
021200-39304
3M VHB 4950 White Foam Bonding VHB Very High Bond Tape - 3 in Width x 36 yd Length - 45 mil Thick - 39304 021200-39304
3M VHB 4950 white foam bonding VHB very high bond tape comes in a 3 in width, 36 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

3M VHB 4950 white foam bonding VHB very high bond tape comes in a 3 in width, 36 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-39304
Product Name 3M VHB 4950 White Foam Bonding VHB Very High Bond Tape - 3 in Width x 36 yd Length - 45 mil Thick - 39304
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Tapes - 2231077 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Yellow
Width 0.4724 inches (12 mm)
View Details
Vinyl Duct Tape - 3903 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0063 inches (0.1600 mm)
Adhesive Vinyl Coated Cloth
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details