3M 3M 3565 Clear Label Protection Tape - 1.9 mil Thick - 73155 70006190600

Description
3M 3565 clear label protection tape uses a hot melt synthetic rubber resin adhesive and is packaged 12 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This label protection tape has a 1.9 mil thickness. In addition to the other properties this product is abrasion-resistant, moisture-resistant.
Description
3M 3565 clear label protection tape uses a hot melt synthetic rubber resin adhesive and is packaged 12 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This label protection tape has a 1.9 mil thickness. In addition to the other properties this product is abrasion-resistant, moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 3565 Clear Label Protection Tape - 1.9 mil Thick - 73155 - 021200-73155 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3565 Clear Label Protection Tape - 1.9 mil Thick - 73155
021200-73155
3M 3565 Clear Label Protection Tape - 1.9 mil Thick - 73155 021200-73155
3M 3565 clear label protection tape uses a hot melt synthetic rubber resin adhesive and is packaged 12 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This label protection tape has a 1.9 mil thickness. In addition to the other properties this product is abrasion-resistant, moisture-resistant.

3M 3565 clear label protection tape uses a hot melt synthetic rubber resin adhesive and is packaged 12 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This label protection tape has a 1.9 mil thickness. In addition to the other properties this product is abrasion-resistant, moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-73155
Product Name 3M 3565 Clear Label Protection Tape - 1.9 mil Thick - 73155
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
Carrier / Backing Polyimide
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0033 inches (0.0850 mm)
View Details