3M 3M 5419 Gold Static Control Tape - 1 1/2 in Width x 36 yd Length - 2.7 mil Thick - 26722 70006209673

Description
3M 5419 gold static control tape comes in a 1 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 33 lb/in. This product is a single-sided adhesive static control tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static control tape has a 2.7 mil thickness. This static control tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), RoHS 2002/95/EC, RoHS 2005/618/EC, TSCA.
Description
3M 5419 gold static control tape comes in a 1 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 33 lb/in. This product is a single-sided adhesive static control tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static control tape has a 2.7 mil thickness. This static control tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), RoHS 2002/95/EC, RoHS 2005/618/EC, TSCA.

Suppliers

Company
Product
Description
Supplier Links
3M 5419 Gold Static Control Tape - 1 1/2 in Width x 36 yd Length - 2.7 mil Thick - 26722 - 021200-26722 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5419 Gold Static Control Tape - 1 1/2 in Width x 36 yd Length - 2.7 mil Thick - 26722
021200-26722
3M 5419 Gold Static Control Tape - 1 1/2 in Width x 36 yd Length - 2.7 mil Thick - 26722 021200-26722
3M 5419 gold static control tape comes in a 1 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 33 lb/in. This product is a single-sided adhesive static control tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static control tape has a 2.7 mil thickness. This static control tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), RoHS 2002/95/EC, RoHS 2005/618/EC, TSCA.

3M 5419 gold static control tape comes in a 1 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 33 lb/in. This product is a single-sided adhesive static control tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static control tape has a 2.7 mil thickness. This static control tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), RoHS 2002/95/EC, RoHS 2005/618/EC, TSCA.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 021200-26722
Product Name 3M 5419 Gold Static Control Tape - 1 1/2 in Width x 36 yd Length - 2.7 mil Thick - 26722
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
8 Mil Double Sided Electrically Conductive Tape - 60256 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive; Double- Sided
Adhesive Proprietary
Thickness 0.0079 inches (0.1999 mm)
View Details
Shiled tape ALPET series - AL Shiled 9710 - Oak-Trees, Inc.
Specs
Type Adhesive
Features Electrically Conductive / Anti-Static
Backing Material PET , Aluminume; Polyester; Plastic / Polymer
View Details
Electrical Tapes - 2205880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical; Adhesive
Color Black
Backing Material Polyvinyl Chloride; Plastic / Polymer
View Details