3M 3M 8672 Clear Aerospace Tape - 4 in Width x 36 yd Length - 0.008 in Thick - 30753 70006214210

Description
3M 8672 clear aerospace tape comes in a 4 in width, 36 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.008 in thickness. This aerospace tape meets the following standards: AS9100.
Description
3M 8672 clear aerospace tape comes in a 4 in width, 36 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.008 in thickness. This aerospace tape meets the following standards: AS9100.

Suppliers

Company
Product
Description
Supplier Links
3M 8672 Clear Aerospace Tape - 4 in Width x 36 yd Length - 0.008 in Thick - 30753 - 021200-30753 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8672 Clear Aerospace Tape - 4 in Width x 36 yd Length - 0.008 in Thick - 30753
021200-30753
3M 8672 Clear Aerospace Tape - 4 in Width x 36 yd Length - 0.008 in Thick - 30753 021200-30753
3M 8672 clear aerospace tape comes in a 4 in width, 36 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.008 in thickness. This aerospace tape meets the following standards: AS9100.

3M 8672 clear aerospace tape comes in a 4 in width, 36 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.008 in thickness. This aerospace tape meets the following standards: AS9100.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-30753
Product Name 3M 8672 Clear Aerospace Tape - 4 in Width x 36 yd Length - 0.008 in Thick - 30753
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Lithographers' Tape - 4156 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Lithographers' Tape
Thickness 0.0024 inches (0.0610 mm)
Adhesive Cellophane
View Details
Heal seal Tape series - PI5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 2.76E-4 inches (0.0070 mm)
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details