3M 3M 4462 White Foam Mounting Tape - 3/4 in Width x 72 yd Length - 1/32 in Thick - 24312 70006178811

Description
3M 4462 white foam mounting tape comes in a 3/4 in width, 72 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.
Description
3M 4462 white foam mounting tape comes in a 3/4 in width, 72 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4462 White Foam Mounting Tape - 3/4 in Width x 72 yd Length - 1/32 in Thick - 24312 - 021200-24312 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4462 White Foam Mounting Tape - 3/4 in Width x 72 yd Length - 1/32 in Thick - 24312
021200-24312
3M 4462 White Foam Mounting Tape - 3/4 in Width x 72 yd Length - 1/32 in Thick - 24312 021200-24312
3M 4462 white foam mounting tape comes in a 3/4 in width, 72 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

3M 4462 white foam mounting tape comes in a 3/4 in width, 72 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-24312
Product Name 3M 4462 White Foam Mounting Tape - 3/4 in Width x 72 yd Length - 1/32 in Thick - 24312
Type Transfer
Color White
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Skived UHMW Film - 402 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Skived UHMW Film
Adhesive PE - Polyethylene
Carrier / Backing Plastic / Polymer
View Details
Foam Tapes - 2243442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Grey
Width 0.4724 inches (12 mm)
View Details