3M 3M Scotch 372 Clear Standard Box Sealing Tape - 36 mm Width x 914 m Length - 2.2 mil Thick - 73251 70006191574

Description
3M Scotch 372 clear standard box sealing tape comes in a 36 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 8 rolls per case. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.2 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 372 clear standard box sealing tape comes in a 36 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 8 rolls per case. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.2 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 372 Clear Standard Box Sealing Tape - 36 mm Width x 914 m Length - 2.2 mil Thick - 73251 - 021200-73251 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 372 Clear Standard Box Sealing Tape - 36 mm Width x 914 m Length - 2.2 mil Thick - 73251
021200-73251
3M Scotch 372 Clear Standard Box Sealing Tape - 36 mm Width x 914 m Length - 2.2 mil Thick - 73251 021200-73251
3M Scotch 372 clear standard box sealing tape comes in a 36 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 8 rolls per case. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.2 mil thickness. In addition to the other properties this product is moisture-resistant.

3M Scotch 372 clear standard box sealing tape comes in a 36 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 8 rolls per case. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.2 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-73251
Product Name 3M Scotch 372 Clear Standard Box Sealing Tape - 36 mm Width x 914 m Length - 2.2 mil Thick - 73251
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details