3M 3M 469 Red Bonding Tape - 1 1/2 in Width x 60 yd Length - 5.5 mil Thick - Silicone-Coated Paper Liner - 38390 70006230836

Description
3M 469 red bonding tape comes in a 1 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of silicone-coated paper.
Description
3M 469 red bonding tape comes in a 1 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of silicone-coated paper.

Suppliers

Company
Product
Description
Supplier Links
3M 469 Red Bonding Tape - 1 1/2 in Width x 60 yd Length - 5.5 mil Thick - Silicone-Coated Paper Liner - 38390 - 021200-38390 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 469 Red Bonding Tape - 1 1/2 in Width x 60 yd Length - 5.5 mil Thick - Silicone-Coated Paper Liner - 38390
021200-38390
3M 469 Red Bonding Tape - 1 1/2 in Width x 60 yd Length - 5.5 mil Thick - Silicone-Coated Paper Liner - 38390 021200-38390
3M 469 red bonding tape comes in a 1 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of silicone-coated paper.

3M 469 red bonding tape comes in a 1 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of silicone-coated paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-38390
Product Name 3M 469 Red Bonding Tape - 1 1/2 in Width x 60 yd Length - 5.5 mil Thick - Silicone-Coated Paper Liner - 38390
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 2050984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.4724 inches (12 mm)
View Details
High Temperature Adhesive Transfer Tape - 502 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0020 inches (0.0508 mm)
Peel 13.12 lbs/in (22.99 N/cm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details